ATS PDU Distributes, Monitors and Manages Network-Grade Power with No Java Required

Featuring a built-in Java-free LX Platform network interface and an auto transfer switch, Tripp Lite's PDUMNH30HVAT 5.8kW Single-Phase Monitored ATS Power Distribution Unit (PDU) provides full remote power monitoring and a redundant power option for network devices with non-redundant power supply configurations. Connect the L6-30R output to a single device, or connect to a 0U vertical 30A 208/240V PDU (sold separately) to power additional outlets.

Dual PDU Inputs for Power Redundancy

The PDUMNH30HVAT has two 10 ft. input cords with L6-30P plugs to support connection to separate primary and secondary single-phase power sources, such as separate mains circuits, backup generators and even separate utility power grid feeds. The two power sources provide power redundancy for network devices with non-redundant power supply configurations. The dual power sources enable fault-tolerant, hot-swappable UPS protection when used with a single UPS and fully redundant UPS protection when each cord is connected to a separate UPS system (primary UPS should produce a sine wave with zero transfer time). The PDUMNH30HVAT has a rugged all-metal housing and provides selectable 208/240V output. Maximum input current is 30A.

 

Auto Transfer Switch (ATS) for Reliable, Continuous Output

Dynamic solid-state (TRIAC) automatic transfer switching is supported by any two compatible AC power sources. The PDUMNH30HVAT supplies continuous output from the primary power source. If the primary source fails or becomes unstable, the ATS switches to the secondary power source until the primary source is restored. An on-board ATS processor constantly evaluates power quality on both input sources to prevent transfer to the secondary source when it’s unavailable or of lower quality than the primary source. The transfer between power sources happens in 1 to 5 milliseconds, ensuring uninterrupted operation of connected equipment.

Advanced Network Monitoring Capabilities

A built-in Java-free, HTML5-based LX Platform network interface enables full remote access for power monitoring, configuration and control via a secure network or web browser interface. Tiered access privileges can be configured from full administrator to view-only operator. This PDU supports notification of all major power events and user-specified alarm thresholds via email or SNMP traps. Real-time clock backup maintains the time of day and date even if the PDU is shut down and unpowered. When used with optional EnviroSense2 environmental sensor modules, the PDUMNH30HVAT can also remotely monitor conditions such as temperature, humidity and contact closure.

Broad Compatibility

The PDUMNH30HVAT provides 10/100 Mbps auto-sensing for optimal communication compatibility with a current 10/100 Base-T network. Protocols supported include IPv4, IPv6, HTTP, HTTPS, PowerAlert®, SMTP, SNMPv1, SNMPv2, SNMPv3, Telnet, SSH, FTP, DHCP and NTP. DHCP/Manual configuration support enables network settings to be assigned automatically or manually.

Digital Meter and Source Status LEDs for Real-Time Monitoring
The digital meter allows IT personnel to monitor in real time (either locally or remotely) values such as amperage, kilowatts, voltage, frequency and power factor. It helps ensure the PDU is used at maximum capacity without danger of overload. The meter can also show the IP address. LEDs indicate which source is preferred, which source is available for use and which source is currently in use.

2-Year Warranty and Environmentally Responsible Design
For peace of mind, the PDUMNH30HVAT comes with a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

1U Horizontal Rack-Mount Installation
Mount the PDUMNH30HVAT ATS horizontally in a 4-post rack. It occupies just 1U of rack space. For extra support, add the optional PDU4PKIT Rear Support Rail Kit.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.