Superior Signal Transfer with Superior Materials

The UR024-006 is constructed of top-quality materials. Nickel-plated connectors with gold-plated copper contacts offer optimal connectivity. Premium-tinned copper braids and aluminum Mylar foil add extra shielding properties for maximum EMI/RFI protection and signal quality. Molded connectors and integral strain relief guarantee long life and durability. A flexible PVC jacket makes the UR024-006 easy to install, even in tight corners and other space-restricted areas.


Designed to Fit Any USB Application

This cable extends the connection distance of USB peripherals, such as printers, scanners, external hard drives, smartphones, MP3 players and digital cameras. It is backward compatible with USB 1.1 cables and supports transfer rates of up to 480 Mbps. It is perfect for everyday users as well as IT professionals.

The Smart Solution for USB Extensions

This innovative USB extension cable is the ideal choice for maximum USB 2.0 performance for multimedia and other high-end applications. Its reversible type A connector plugs into a computer’s USB port in any direction, either right side up or upside down. Use the connector on its female end to extend the length of a standard USB cable by 6 feet.

Lifetime Product Warranty and Environmentally Responsible Design

The UR024-006 is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite's commitment to environmental responsibility. For peace of mind, it comes backed by a lifetime warranty.

Tripp Lite UR024-006 Product Summary:

  • Universal / Reversible A-Male plugs in any direction
  • Extend distances of USB 2.0 cables with this extension cable
  • Supports faster data transfer rates (1.5 to 480 Mbps) for low speed and high speed devices, especially multimedia applications
  • Premium double-shielded cables with tinned copper braid and aluminum mylar foil feature twisted 28/24 AWG data lines
  • Gold plated contacts provide superior conductivity


What's in the Box

Universal Reversible USB 2.0 A-Male to A-Female Extension Cable - 6ft

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.