10kW 3-Phase Switched PDU Provides Remote Management and Individual Outlet Control

Tripp Lite’s PDU3EVSR10L2130 3-phase switched PDU provides 200/208/240V power to equipment in data centers, network closets, server rooms, computer rooms and other environments requiring network-grade power. It features remote management capability, individual outlet control and a multifunction touchscreen. This 3-phase PDU has 30 switched outlets (24 C13 and 6 C19) in three load banks, each with a separate circuit breaker. It has a 10 ft. input power cord with an L21-30P plug.

Provides Remote Monitoring with Included LX Platform Network Interface

The LX Platform network interface comes installed in the PDU, providing full remote access for status monitoring and email notifications via secure web browser, SNMP, telnet or SSH. It is a Java-free HTML5-based interface that supports 10/100 Mbps auto-sensing for effective network communication. Optional EnviroSense2 modules (sold separately) add a variety of environmental monitoring capabilities. Protocols supported include IPv4, IPv6, HTTP, HTTPS, SMTP, SNMPv1, SNMPv2, SNMPv3, telnet, SSH, FTP, DHCP and NTP.

Offers Individual Outlet Control from Anywhere

Advanced remote capabilities can help minimize downtime and reduce the frequency of on-site visits to save you time and money. Each outlet can be managed individually for load shedding, load ramping and programming of power-on/power-off sequences. Unused outlets can be disabled to prevent the connection of unauthorized equipment loads. Each outlet has an LED to confirm power on/off status.

Displays Status on a Multifunction Touchscreen LCD and Mobile Device

With the touch of your finger, you can access power data, including the load per phase, per load bank and per outlet, as well as environmental sensor data and network information. The color LCD can also generate a unique QR code to allow access to the free downloadable PowerAlert® Device Manager through a mobile device. Gain full access by logging into PowerAlert via web browser as a user with read/write credentials.

Offers Versatile Installation Options

The PDU3EVSR10L2130 mounts vertically in 0U of space in EIA-standard 19-inch racks using the included toolless mounting buttons or rack-mounting brackets. You can install the PDU with outlets facing either the front or rear, whichever direction offers better airflow or equipment access.

2-Year Warranty and Environmentally Responsible Design

The PDU3EVSR10L2130 comes with a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Complies with TAA for GSA Schedule Purchases
The PDU3EVSR10L2130 is compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.