6 ft., Heavy-Duty Computer Power Cord for Components Requiring a Higher-Rated, Heavy-Gauge Cable (C13 to NEMA L6-20P)

Tripp Lite’s P011-006 6-foot, Heavy-Duty Power Cord is the ideal power connection solution for larger servers or other peripherals that require heavier-gauge cabling. With a C13 receptacle on one end and a locking L6-20P connector on the other end, this 14 AWG, 15A cable connects a high-output device to a PDU, UPS or other compatible L6-20R power outlet.


Typical Applications

Establish a 6-ft. power connection for large servers and other peripherals that require heavier-gauge cabling with a PDU, UPS or other compatible L6-20R power outlet

Superior Construction

Unlike cut-price power cords, the P011-006 is manufactured using superior materials and is UL-listed for optimal product safety. The high-quality connectors are designed for reliable service and long life. This SJT cable has three 14 AWG conductors and is rated at 15A for cooler operation.


Lifetime Warranty and Environmentally Responsible Design


For peace of mind, the P011-006 comes with a lifetime warranty. As part of Tripp Lite’s commitment to environmental responsibility, the P011-006 minimizes the use of hazardous materials and meets strict RoHS specifications.

Tripp Lite P011-006 Product Summary:

  • 6 ft. heavy-duty cord with C13 to L6-20P molded connectors ideal for powering devices that require higher-rated, heavier-gauge cable
  • 14 AWG x 3C, SJT, 15A, 125V
  • UL-listed
  • RoHS compliant
  • Lifetime warranty


Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.