Tripp Lite’s P004-18N-4XC13 Y Splitter Cable frees up space in your PDU or surge protector by allowing four devices with C14 inlets to share a single power cord. At just 18 inches in length, it keeps cable clutter to a minimum and is perfect for use in rack cabinets or any commercial, education or office environment in which AC outlets are limited. It features one C14 male connector on one end and four C13 female connectors on the other.
Typical Applications
With the P004-18N-4XC13, a single outlet can power four devices, such as computers, monitors, printers, instrument amplifiers and other equipment compatible with a C13 connector. Because of its wide voltage compatibility (100-250 VAC), it can be used with both 120V and 230V AC sources and is compatible with Tripp Lite power and extension cords.
This cable is certified to UL, cUL and CSA standards. The main trunk cable measures six inches from the connector to the splitter housing, with each of the four legs measuring 12 inches in length.
The P004-18N-4XC13 is manufactured using superior materials for reliable performance. The quality connectors are molded for durability and feature integral strain relief that gives the cords extra flexibility, reduces stress, and helps the cords and connectors move freely without cracking. This premium Y splitter cable has 18 AWG conductors and a 10A rating.
When you choose this genuine Tripp Lite cable, you get superior performance plus peace of mind. We’re so confident of its quality that we warrant it to be free from defects in material and workmanship for life! The P004-18N-4XC13 is also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.