4-ft., 18 AWG, 10A Standard Computer Power Cord (C13 to C14) with Green Connectors

Don’t settle for less than the best—enjoy superior Tripp Lite quality! The P004-004-GN 4-foot 18 AWG Standard Power Cord with Green Connectors is an ideal solution for quick identification of your PC or peripheral device containing a C14 input. Featuring a C14 connector on one end and a C13 connector on the other, this color-coded cable extends the power connection of most network devices using a removable power cord. The P004-004-GN can also directly connect components into a compatible UPS, PDU, surge protector or AC outlet.

Typical Applications

  • Extends peripheral power connections an additional 4 ft. when used with an existing power cable
  • Establishes direct power connections with compatible UPS, PDU, surge protector or AC outlets
  • Color-coded power cords offer quick identification of power connections

 

 

Extend Your Existing Power Connections by 4-ft.

The P004-004-GN can be used as an extension cord to increase the functionality of an existing cable, or as a single power cord that’s just the right length to connect to the C13 port on your UPS or PDU. Simply connect the C13 end to your computer and connect the C14 end to an existing server power cord or direct AC source.

Color-Coded Power Cords Reduce Risk of Accidental Disconnection and Downtime

Our color-coded power cords take the guesswork out of your power connections and offer you assurance that you always know a device’s connection priority. Use the P004-004-GN cable to identify equipment that isn’t mission-critical and can be temporarily unplugged.

Superior Quality and Performance

Unlike cut-price power cords, the P004-004-GN is manufactured using superior materials and is tested to UL standard 817 for optimal product safety. The high-quality connectors are designed for reliable service and long life.

Lifetime Warranty and Environmentally Responsible Design

We’re so confident of the quality of our P004-004-GN 18 AWG Power Cord that we warrant it to be free from defects in material and workmanship—for life! As part of Tripp Lite’s commitment to environmental responsibility, the P004-004-GN minimizes the use of hazardous materials and meets strict RoHS specifications.

Tripp Lite P004-004-GN Product Summary

  • Standard power cable for connecting a PC or peripheral device containing a C14 input
  • 4-ft. standard cord with green-colored C13 to C14 molded connectors
  • 18 AWG x 3C, SJT, 10A, 100-250V
  • UL listed
  • RoHS compliant
  • Lifetime warranty

What’s in the Box

  • P004-004-GN 4-ft., 18 AWG Standard Computer Power Cord (C13 to C14) with Green Connectors

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.