OMNISMART500TU OmniSmart® 120V 500VA 360W Line-Interactive UPS, Tower, with LCD and USB Port

POWER PROTECTION AND BATTERY BACKUP
for personal computers, peripherals and other sensitive electronics

This line-interactive UPS system protects your valuable equipment from damage, downtime and data loss.

  • Battery backup supports equipment during outages.
  • AVR corrects power sags (brownouts) and overvoltages.
  • Surge protection blocks harmful transient voltages.
  • LCD touchscreen shows power conditions and permits easy access to settings.
  • The tel/network jacks protect against "back door" surges over phone or Ethernet lines.
  • USB port connects to computers for power management.
  • 3-year warranty and $100,000 insurance reflect commitment to reliability.

Common Applications

Protect Home and Office Computer Systems
Workgroup Servers, Media Servers, High-Performance Workstations, Office Computers, Gaming PCs, Displays, Inkjet Printers, Modems, Switches, Wireless Routers, Scanners, External Drives

Protect Audio/Video Equipment
HDTVs, DVRs, Video Game Consoles, DVD and Blu-ray™ Players, Stereos, Surround Sound Systems, Sound Bar Speakers, Streaming Media Players, Home Theater PCs, Cable/Satellite Receivers

Reliable Battery Backup

  • Single-Computer Runtime: This UPS system will support an energy-efficient desktop computer and LCD monitor for up to 45 minutes during an outage.
  • Half-Load Runtime: This UPS system will support a 50% load (180W) for up to 10 minutes.
  • Optimized Outlet Array: Four outlets have both battery backup and surge/noise protection, and two have surge/noise protection without battery backup. The "surge-only" outlets allow you to connect additional equipment without overloading the UPS or reducing the backup runtime available during an outage.


Advanced AVR and Surge/Noise Protection

In locations with chronic voltage problems, frequent switching to battery drains reserve power and shortens battery life. This UPS system has a feature called automatic voltage regulation (AVR) that solves the problem. The UPS detects when input voltage is out of bounds and corrects it without using the battery.

All Tripp Lite UPS systems also include built-in surge protection and noise filtering to shield your equipment from destructive transient voltages and electromagnetic (EMI/RFI) line noise.

Data Line Surge Protection

Data and audio/video lines connected to your equipment represent an unlocked "back door," allowing surges to enter and damage or destroy sensitive electronic components. In addition to protecting against surges on the AC power line, this UPS system protects your equipment against surges on connected phone and network lines.

  • The RJ45 jacks protect a phone, analog modem, DSL modem or Ethernet network line.


Multifunction LCD Touchscreen

The illuminated LCD provides easy access to detailed UPS settings and information. The LCD shows a variety of helpful data, including input/output voltage, battery voltage, input/output frequency, load/charge level meters, output load percentage, output load wattage, power status, battery status, AVR status and estimated battery backup runtime in minutes.

Flexible Management Options

There are several ways to manage this UPS system:

  • Use the multifunction LCD touchscreen.
  • Use the HID-compliant USB port and your computer's built-in power management features.
  • Use the USB port with Tripp Lite's free PowerAlert® software. PowerAlert provides enhanced features like automatic file saves, event notification, logging, advanced device control and an SNMP agent that supports centralized management.


Eco-Friendly Design

  • High Efficiency: This UPS system saves energy, produces less heat, shrinks your carbon footprint and reduces annual operating costs.
  • User-Replaceable Battery: This UPS system has a user-replaceable, recyclable battery, allowing it to remain in service instead of going to a landfill.
  • RoHS Compliance: This UPS system complies with the RoHS (Restriction of Hazardous Substances) Directive, limiting the use of hazardous substances in manufacturing.


Dependable Service from an Industry Leader

Service and Support

  • 3-Year Product Warranty: If this UPS system (including the internal battery) proves defective in material or workmanship within that period, Tripp Lite will repair or replace it at no charge.
  • $100,000 Insurance: Tripp Lite will repair or replace connected equipment damaged by surges – even lightning strikes!
  • Free Tech Support: Chicago-based, in-house tech specialists are available by phone, email and chat.

Industry Leader

  • Over 95 Years: Founded in 1922, Tripp Lite has a long-established and proven track record of providing reliable products and responsive customer service.
  • Trusted Name: From the smallest office to the largest data center, customers worldwide trust Tripp Lite to power, protect, manage and connect valuable IT equipment.
  • Third-Party Safety Testing and ISO 9001 Certification