Wall-Mount Enclosure Stores and Protects Optical Fiber Terminations

Tripp Lite’s N492-WM2-BK securely houses and protects your fiber connections. The enclosure mounts to any wall or other solid surface and supports up to two fiber adapter panels, such as Tripp Lite’s N492-08D-LC, N492-06D-SC or N492-08S-ST (sold separately). Heavy-duty cold-rolled steel construction ensures this enclosure will last for years.

Typical Applications

  • Protecting fiber terminations in an environment where floor space is at a premium, such as in a network closet
  • Allowing one entity to access the input cables and a different entity to access the output cables, such as a cable provider for the input connections and a building manager for the output cables
  • Housing and organizing multimode or singlemode fiber cables


Keeps Fiber Connections Secure and Organized

The N492-WM2-BK has two locking doors. The larger door opens to the main compartment, providing secure access to managed input connections. Two keys are provided for the door’s built-in lock, keeping connections safe from unauthorized access and tampering. The smaller door provides access to the distribution side of the adapter panels. This door has a hasp for the addition of a user-supplied keyed or combination lock so that access to output connections can be provided to different personnel from the input cables. Cable manager rings and cable ties are included to help organize cables within the enclosure. A labeling sticker is also included to facilitate easy cable identification.



Lifetime Warranty and Environmentally Responsible Design

For peace of mind, the N492-WM2-BK comes with a lifetime warranty. It’s also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6a signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.