The Ideal Solution for Outdoor Network Applications

This 1000-ft. Tripp Lite Cat5e 350MHz Bulk Outdoor-Rated Solid-Core PVC Cable is the premium solution for long distance runs to outdoor wireless antennas. The N028-01K-GY operates in temperatures as low as -40°F (-40°C) and as high as 140°F (60°C).


UV-Resistant PVC Jacket Protects Against the Elements and Ensures Long Life


Manufactured from 24 AWG 4-pair solid UTP, the N028-01K-GY provides high-speed connection and flawless signal delivery while keeping attenuation loss at a minimum. Featuring a UV-resistant CMX-rated PVC jacket, this bulk cable offers protection from the elements and prevents drying and cracking for a longer life span. The N028-01K-GY has sequential markings every two feet for easy measuring during installation. This 1000-ft. Tripp Lite Cat5e 350MHz Bulk Outdoor-Rated Solid-Core PVC Cable meets the most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 5e draft 11). It’s rated UL1666.

Lifetime Warranty and Environmentally Responsible Design

For peace of mind, this 1000-ft. Tripp Lite Cat5e 350MHz Bulk Outdoor-Rated Solid-Core PVC Cable comes backed by a lifetime warranty. The N028-01K-GY is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Tripp Lite N028-01K-GY Product Summary:

  • CMX-rated cable for outdoor network applications
  • Premium bulk cabling for Category 5 and 5e applications
  • Rated for 350MHz/1 Gbps communication
  • 24 AWG 4-pair solid UTP
  • For use with Tripp Lite N030-Series plugs
  • Lifetime warranty

What’s in the Box

  • 1000-ft. Cat5e 350MHz Bulk Outdoor-Rated Solid-Core PVC Cable (Gray)


Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.