Transmits Data, Voice and Video Signals in High-Density 10GBaseT Networks

Designed for 10GBaseT data centers and Ethernet networks, Tripp Lite’s N262-020-BK Cat6a 10G-Certified Snagless Shielded STP Network Patch Cable ensures peak performance throughout your local area network (LAN). You can use it to connect 10G equipment, like switches, modems, routers and adapters, as well over Power Over Ethernet (PoE) equipment, like VoIP phones and security systems.


Typical Applications

  • Connecting 10G data center and PoE equipment in 10GBaseT data centers and Ethernet networks
  • Replacing an old or missing RJ45 cable
  • Providing universal connectivity for LAN network components, such as switches, servers, modems, routers, adapters, VoIP phones, security cameras and point-of-sale kiosks


Delivers Superior Signal Quality with Top-of-the-Line Construction

Made from 26 AWG 4-pair shielded copper, the N262-020-BK protects against line noise and EMI/RFI interference. Shielded RJ45 connectors minimize Near-End Crosstalk (NEXT) levels, and molded, snagless boots prevent the locking connectors from breaking off during installation. A rugged PVC jacket provides protection, and integral strain relief allows the cable and connectors to move freely without cracking.


Tested and Certified to Meet the Latest Industry Standards
This premium 20 ft. cable has been tested and certified on Fluke ® equipment (test results available upon request). It is compatible with T568A/T568B wiring standards, ETL- and UL-verified to meet national safety standards, and meets IEEE 802.3af and DTE power standards



Comes Backed by a Lifetime Warranty

When you choose this genuine Tripp Lite cable, you get superior performance plus peace of mind. We’re so confident of its quality that we warrant it to be free from defects in material and workmanship for life! The N262-020-BK is also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Tripp Lite N262-020-BK Product Summary

  • Connects a router, modem, network adapter or computer to an Ethernet network
  • Connects VoIP phones, security systems and other PoE equipment
  • Provides 10 Gbps data transmission over 26 AWG 4-pair shielded copper wires
  • 100% Fluke-tested and certified
  • ETL/UL-verified to meet national safety standards
  • Snagless hoods protect locking tabs from damage during installation
  • Shielded cable and connectors
  • RJ45 connectors improve NEXT performance to 650 MHz
  • Compatible with T568A and T568B wiring standards
  • Supports IEEE 802.3af and DTE power standards
  • Lifetime product warranty


Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.