Augmented Cat6 (Cat6a) Shielded Twisted-Pair (STP) Snagless 10G-Certified Patch Cable, 10 ft., RJ45 M/M, Blue

Enjoy data transfer speeds up to 10 Gbps when connecting with Tripp Lite’s N262-010-BL Augmented Cat6 (Cat6a) STP Snagless Patch Cable. Ideal for 10GBaseT Ethernet networks and Power over Ethernet applications, this 10-foot cable is also PoE-rated to four times the IEEE 802.3at-2009 standard and backward compatible with all previous 10BaseT generations.


Typical Applications

  • Connect your router, modem, network adapter or computer to an Ethernet network at double the speed and distance of Cat6 cables
  • Replace an old or missing RJ45 cable
  • Provide universal connectivity for LAN network components, such as personal computers, servers, printers, network media players and VoIP phones

 

 

Shielded, Snagless Plugs Provide Optimum Performance

The shielded RJ45 plugs improve Near-End Crosstalk (NEXT) performance to 650 MHz. The hoods’ snagless design protects the locking tabs on the connectors from being damaged or snapped off during installation.


Top-Grade Copper Construction


Made from premium 26 AWG 4-pair shielded copper to protect against line noise and EMI/RFI interference, each Cat6a cable is individually tested and certified on Fluke equipment (test results available upon request). The N262-010-BL is compatible with T568A/B wiring standards, ETL- and UL-verified to meet national safety standards, and meets IEEE 802.3af and DTE power standards.



Lifetime Product Warranty and Environmentally Responsible Design

The N262-010-BL comes with a lifetime product warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Tripp Lite N262-010-BL Product Summary:

  • Connects a router, modem, network adapter or computer to an Ethernet network
  • Allows 10 Gbps data transmission over 26 AWG 4-pair shielded copper wires
  • 100% Fluke-tested and certified
  • ETL/UL-verified to meet national safety standards
  • Snagless hoods protect locking tabs from damage during installation
  • Shielded cable and plugs
  • RJ45 plug improves NEXT performance to 650 MHz
  • Backward compatible with all previous 10BaseT generations
  • Compatible with T568A and T568B wiring standards
  • PoE-rated to 4 times the standard
  • Supports IEEE 802.3af and is DTE power-compliant
  • Lifetime product warranty

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.