Premium Surge Protection for Your Valuable Equipment
The ISOTEL6ULTRA offers powerful surge protection for all electronics. Its 6 5-15R outlets are arranged in 3 isolated filter banks. A 6-ft. cord enables connection to a distant wall outlet, and a space-saving, right-angle 5-15P plug allows furniture to be placed flush against the wall. An illuminated master switch provides one-touch power control over all connected components, and 4 keyhole slots on the back of the unit enable the ISOTEL6ULTRA to be mounted on a wall.
Powerful Surge Protection and Performance Enhancement
More joules mean more protection! The ISOTEL6ULTRA's 3330-joule surge suppression rating, Isobar surge protection technology and rugged, all-metal housing shield connected equipment from even the strongest surges. EMI/RFI line noise filtering helps components perform at their peak. Line noise filtering eliminates performance problems caused by radio transmissions, fluorescent lighting and appliances, and also promotes longer component life spans.
Exclusive Isolated Filter Banks
Devices connected to the same surge protector can interfere with one another's performance. A common example of interference occurs when office equipment or household appliances (e.g., printers, copiers, blenders, vacuums, fans) degrade TV picture and sound quality. The Isobar is the only surge protector with internal barriers—known as isolated filter banks—that prevent disruptive line noise from causing A/V distortion, computer lock-ups, data errors and similar problems. Isolated filter banks ensure that peripheral devices and appliances don't degrade the performance of computers and sensitive A/V components.
Phone Line Protection
A phone connection represents a potential back door through which a damaging surge could reach your equipment. The ISOTEL6ULTRA includes two sets of built-in tel/DSL (RJ11) jacks to prevent surges from damaging your modem/fax/phone equipment (6-ft. telephone cord included).
Built-In Diagnostic LEDs
3 diagnostic LEDs (LINE OK, LINE FAULT and PROTECTION PRESENT) show power and protection status at a glance. If the green PROTECTION PRESENT LED ever goes out, simply return the ISOTEL6ULTRA to Tripp Lite for a free replacement.
Versatile Installation Options
The ISOTEL6ULTRA features a 6-ft. cord to reach distant outlets. A space-saving, right-angle plug allows office furniture to be placed flush against the wall. The ISOTEL6ULTRA's rugged, all-metal case stands up to harsh environments such as warehouses, garages and factory floors. The case is equipped with keyhole mounting tabs to facilitate permanent wall-mount and under-counter installation. Included outlet covers (set of 4) may be used to safeguard unused outlets.
Lifetime Product Warranty and Environmentally Responsible Design
The ISOTEL6ULTRA is backed by a lifetime warranty against damage due to surges, including direct lightning strikes (USA/Canada only) and comes with $50,000 of Ultimate Lifetime Insurance. As part of Tripp Lite's commitment to environmental responsibility, it is manufactured in compliance with strict RoHS specifications.
Why Choose Tripp Lite?
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.