Ultimate Protection for All Electronics

The ISOTEL4ULTRA offers powerful surge protection for all electronics. It provides four AC outlets arranged in two isolated filter banks. Outlets are widely spaced to accommodate large transformers without blocking other outlets. A set of 4 plug-in covers is included to safeguard unused outlets. Diagnostic LEDs confirm power availability, line fault and surge protection status at a glance. A 6-ft. cord enables connection to a distant wall outlet and a space-saving right-angle plug allows furniture to be placed flush against the wall. Four keyhole slots on the back of the unit enable the ISOTEL4ULTRA to be wall mounted.


Powerful Surge Suppression and Performance Enhancement

More joules mean more protection! The ISOTEL4ULTRA's 3330-joule surge suppression rating, Isobar surge protection technology and rugged all-metal housing shield connected equipment from even the strongest surges. EMI/RFI line noise filtering helps components perform at their peak. Line noise filtering eliminates performance problems that can be caused by radio transmissions, fluorescent lighting and appliances, while promoting longer component life spans.

Exclusive Isolated Filter Banks

Devices connected to the same surge suppressor can interfere with one another's performance—for instance when office equipment or household appliances (printers, copiers, blenders, vacuums, fans) degrade TV picture and sound quality. The Isobar is the only surge suppressor with internal barriers (called isolated filter banks) that prevent disruptive line noise from causing A/V distortion, computer lock-ups, data errors and similar problems. Isolated filter banks ensure that peripheral devices and appliances don't degrade the performance of computers and sensitive A/V components.

Phone Line Protection

A phone connection represents a potential back door through which a damaging surge could reach your equipment. The ISOTEL4ULTRA includes one set built-in tel/DSL (RJ11) jacks to prevent surges from damaging your modem/fax/phone equipment (6-ft. telephone cord included).

Built-In Diagnostic Capability

The ISOTEL4ULTRA features 3 diagnostic LEDs (LINE OK, GROUND OK & SURGE OK) that show power and protection status at a glance. An illuminated master switch provides one-touch power control over all connected components.

Versatile Installation Options

The ISOTEL4ULTRA features a 6-ft. cord to reach distant outlets. A space-saving right-angle plug allows office furniture, cabinets, etc. to be placed flush against the wall. The ISOTEL4ULTRA's rugged all-metal case stands up to harsh environments such as warehouses, garages and factory floors. The case is equipped with keyhole mounting tabs to facilitate permanent installation on or under counters and worktables, on walls, etc. Included outlet covers (set of four) may be used to safeguard unused outlets.

Lifetime Product Warranty and $50,000 Ultimate Lifetime Insurance

The ISOTEL4ULTRA comes with $50,000 Ultimate Lifetime Insurance coverage for connected equipment—guaranteed lifetime protection against damage due to surges, including direct lightning strikes. Ultimate Lifetime Insurance coverage begins the moment you purchase your Tripp Lite surge suppressor—no forms to fill out or send in! Additionally, all Tripp Lite surge suppressors are backed by a lifetime product warranty and a rapid-response, no-questions-asked replacement policy.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.