Remote Control for Inverter / Charger APS / PV models w/ RJ45

Get reliable monitoring and control at automotive, remote site, industrial, commercial or residential applications with Tripp Lite's APSRM4 Remote Control Module for Tripp Lite PowerVerter® Inverters and Inverter/Chargers (RV-, APS- and EMS-series). This versatile module allows for complete remote control of an inverter or inverter/charger from up to 50 ft. away. It features a convenient, traffic light-style LED array to display battery charge and operation status, as well as a mode control switch. The APSRM4's design enables front-panel, rear-panel and below-dash mounting, and the unit comes with a master override port that shuts off the connected inverter or inverter/charger under various conditions. With heavy-duty metal construction and a lifetime product warranty, the APSRM4 guarantees peace of mind.

Remote Monitoring and Control in Inverter and Inverter/Charger Applications

With the APSRM4, you can monitor and control your inverter or inverter/charger in automotive, remote site, industrial, commercial and residential applications from up to 50 ft. away. The remote module displays battery charge and operation status and features a switch that allows you to switch between inverter modes. With its RJ45-type connector and built-in mounting slots, the APSRM4 is simple to install and use.

Intuitive LED Array

The module features 2 sets of 3 stoplight-style LEDs for easy, intuitive use. One set displays the battery charge level (High, Medium, Low) while the other shows the connected inverter or inverter/charger's mode (Line/Charge, Inverting, Heavy Load). The APSRM4's switch allows quick toggling between Inverter and Charger modes.

Master Override Capability

The APSRM4 comes with a master override port that enables automatic shutdown of the connected inverter under the following vehicle conditions: Ignition ON (prevents distractions from connected equipment while driving); Ignition OFF (prevents inadvertent battery drain while parked); Battery Disconnect (ensures safe shutoff when the battery system is disconnected separately); Water Encroachment (reduces shock hazard in marine applications).

Versatile Installation Options

With its built-in mounting slots and 50-ft. cable, the APSRM4 can be installed in a variety of locations and configurations, including front-panel, rear-panel and below a dashboard or compartment. A daisy-chain port allows multiple remote modules to be connected to a single inverter or inverter/charger.

Lifetime Product Warranty

The APSRM4 is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite's commitment to environmental responsibility. For peace of mind, it comes backed by a lifetime warranty.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.