The Tripp Lite APSX1250 1250W PowerVerter APS 12V DC 230V AC Inverter/Charger is a reliable power source for a wide variety of equipment ranging from power tools and pumps to portable lighting and computer equipment. Designed for easy installation in RVs, over-the-road trucks, fleet vehicles and conversion vans, the portable APSX1250 converts stored DC power from a user-supplied 12V battery to safe, stable, computer-grade 230V AC current and sends it to dual C13 outlets for operation in heavy-load conditions. With no fumes, fuel or excess noise, it’s an excellent alternative to generator power.
Typical Applications
Works as an Inverter, Standalone AC Power Source or Extended-Run UPS
The APSX1250’s automatic line-to-battery transfer switch and integral charging system allow the unit to work as a vehicle inverter, standalone AC power source or extended-run UPS. When powered by an external 230V AC source, the unit keeps the user-supplied battery charged via a three-stage 7.5/30A selectable charging system while simultaneously delivering AC power to connected equipment.
Meets Normal and Peak Power Demands
In inverter mode, the APSX1250 accommodates peak surge demands by providing up to 200% more output power than its continuous rating of 1250 watts. It can deliver 1875 watts up to one hour, providing ample reserve power to keep tools and equipment running longer. It can also deliver 2500 watts up to ten seconds to support power-hungry equipment startups and motor cycling requirements.
Overload Protection
If it detects an overload in DC mode, the APSX1250 automatically shuts down and flashes an LED warning. Resettable AC circuit breakers and a built-in cooling fan help prevent damage to the unit and connected equipment.
Automatic Transfer Switching
In UPS mode, the APSX1250 responds to blackouts and brownouts with an automatic transfer to battery-derived AC power.
Heavy-Duty Construction
The APSX1250 features a rugged polycarbonate housing that resists moisture, vibration and impact, making it perfect for use in trucks, RVs, boats or anywhere else reliable AC power is needed. Built-in mounting feet allow installation on any rigid horizontal surface. A detachable C13-to-C14 power cord connects to an AC power source.
Optional Remote Control Capability
An RJ45 communication port allows connection of Tripp Lite’s optional APSRM4 (sold separately), which gives you control of the APSX1250 from up to 50 feet away.
2-Year Warranty and Environmentally Responsible Design
The APSX1250 comes with a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Tripp Lite APSX1250
Product Summary
What’s in the Box
Why Choose Tripp Lite?
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosure cabinets, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.