TRENDnet’s 28-Port Multi-Gig Web Smart Switch, model TEG-3284WS, offers advanced L2+ features with enhanced traffic management controls to meet the evolving demands of today’s SMB networks. This rack-mountable IPv6-ready managed switch comes with an intuitive web-based interface. Advanced managed switch features include LACP to increase bandwidth between switches by grouping ports together, VLANs for segmenting and isolating virtual LAN groups, QoS for traffic prioritization, port bandwidth controls, and SNMP monitoring. Improve voice performance by isolating and prioritizing VoIP traffic from normal data traffic with an easy-to-use voice VLAN feature. TEG-3284WS Easily manage and configure this web smart managed switch remotely with access to TRENDnet Hive. TRENDnet Hive is a network cloud manager that reduces management time and cost. This cloud managed switch requires no additional hardware, server, or personal cloud with TRENDnet’s reliable cloud service. The TEG-3284WS multi-gig managed switch comes equipped with 2.5G RJ-45 ports that provide higher than gigabit speeds capable of up to 2.5Gbps over your existing Cat5e or better cabling. This multi-gig managed switch also offers four dedicated 10G SFP+ ports for high-speed network connections, provides an affordable solution in adding 10G link capability to any existing network. The fanless design lowers energy consumption and eliminates operating noise. TRENDnet’s reliable 2.5G managed switch with 10G SFP+ ports offers a cost-effective solution to increase your network’s throughput.
Equipped with 24 high-speed 2.5G RJ-45 ports that provide multi-gigabit
speeds capable of up to 2.5Gbps over existing Cat5e or better cabling.
Offers four dedicated 10G SFP+ ports for high-speed network connections,
providing a cost-effective solution in adding 10G link capability to
any existing network
Remotely manage, configure, and diagnose this web smart switch via TRENDnet’s cloud service (Additional fee may apply)
A broad range of network configurations are supported by: 802.3ad link
aggregation, Asymmetric VLAN, 802.1Q VLAN, Voice VLAN, RSTP, MSTP,
Loopback Detection, GVRP, 802.1p Class of Service (CoS), port bandwidth
management, and QoS queue scheduling
A convenient cable diagnostic test and traffic statistics aid in network troubleshooting
This 2.5G managed switch includes advanced features, such as ACL,
MAC/port filtering, 802.1X, TACACS+, and RADIUS, that are compatible
with layered access controls
RMON, SNMP, SNMP Trap, and Port Mirroring support administrator monitoring solutions
The 2.5G managed switch provides an easy-to-use web-based GUI management
for reduced switch configuration complexity, and offers a combination
of advanced management features for easy deployment
|
Standards
|
|
|---|---|
|
Device Interface
|
|
|
Data Transfer Rate
|
|
|
Performance
|
|
|
Management
|
|
|
Hive Cloud Management
|
|
|
MIB
|
|
|
Spanning Tree
|
|
|
Link Aggregation
|
|
|
Quality of Service (QoS)
|
|
|
VLAN
|
|
|
Multicast
|
|
|
Port Mirror
|
|
|
Access Control
|
|
|
ACL IPv4 L2-L4 & IPv6
|
|
|
Layer 3 Features
|
|
|
Compatibility
|
|
|
Power
|
|
|
Fan/Acoustics
|
|
|
MTBF
|
|
|
Operating Temperature
|
|
|
Operating Humidity
|
|
|
Dimensions
|
|
|
Weight
|
|
|
Certifications
|
|
|
Warranty
|
|
PACKAGE CONTENTS |
|
All references to speed are for
comparison purposes only. Product specifications, size, and shape are
subject to change without notice, and actual product appearance may
differ from that depicted herein.