TRENDnet’s 18-Port Multi-Gig Web Smart Switch, model TEG-3182WS, offers advanced L2+ features with enhanced traffic management controls to meet the evolving demands of today’s SMB networks. This rack-mountable IPv6-ready managed switch comes with an intuitive web-based interface. Advanced managed switch features include LACP to increase bandwidth between switches by grouping ports together, VLANs for segmenting and isolating virtual LAN groups, QoS for traffic prioritization, port bandwidth controls, and SNMP monitoring. Improve voice performance by isolating and prioritizing VoIP traffic from normal data traffic with an easy-to-use voice VLAN feature. Easily manage and configure this web smart managed switch remotely with access to TRENDnet Hive. TRENDnet Hive is a network cloud manager that reduces management time and cost. This cloud managed switch requires no additional hardware, server, or personal cloud with TRENDnet’s reliable cloud service. The TEG-3182WS multi-gig managed switch comes equipped with 2.5G RJ-45 ports that provide higher than gigabit speeds capable of up to 2.5Gbps over your existing Cat5e or better cabling. This multi-gig managed switch also offers two dedicated 10G SFP+ ports for high-speed network connections, providing a cost-effective solution in adding 10G link capability to an SMB network. The fanless design lowers energy consumption and eliminates operating noise. TRENDnet’s reliable 2.5G managed switch with 10G SFP+ ports offers a cost-effective solution to increase your network’s throughput.
Equipped with 16 high-speed 2.5G RJ45 ports that provide multi-gigabit
speeds capable of up to 2.5Gbps over
existing Cat5e or better cabling.
10G SFP+ Ports
Offers two ultra-fast 10G SFP+ ports for high-speed network connections, providing a cost-effective solution in adding 10G link capability.
Provides an easy-to-use web-based GUI management for reduced switch configuration complexity, and offers a combination of SMB management features for easy deployment.
Advanced managed features on
this 2.5G managed switch include
access control lists, VLAN, IGMP
snooping, QoS, RMON, SNMP trap,
and syslog for monitoring and
flexible network integration
LED indicators on this 2.5G
managed switch convey port
status
Sends larger packets, or Jumbo
Frames (up to 12KB), for
increased performance
Sturdy metal housing
A convenient cable diagnostic test
and traffic statistics aid in network
troubleshooting
This 2.5G managed switch
includes advanced features, such
as ACL, SSL, MAC/port filtering,
802.1X, TACACS+, and RADIUS
RMON, SNMP, SNMP Trap, and
Port Mirroring support
administrator monitoring solutions
The 2.5G managed switch provides
an easy-to-use web-based GUI
management for reduced switch
configuration complexity, and offers
a combination of SMB
management f
Remotely manage, configure, and
diagnose this web smart switch
via TRENDnet’s cloud service
(Additional fee may apply)
A broad range of network
configurations are supported by:
802.3ad link aggregation,
Asymmetric VLAN, 802.1Q VLAN,
Voice VLAN, RSTP, MSTP,
Loopback Detection, GVRP, 802.1p
Class of Service (CoS), port
bandwidth management, and QoS
queue scheduling
This 2.5G managed switch
supports IPv6 configuration and
IPv6 neighbor discovery
A convenient cable diagnostic test
and traffic statistics aid in network
troubleshooting
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Management |
|
| Hive Cloud Management |
|
| MIB |
|
| Spanning Tree |
|
| Link Aggregation |
|
| Quality of Service (QoS) |
|
| VLAN |
|
| Multicast |
|
| Port Mirror |
|
| Access Control |
|
| ACL IPv4 L2-L4 & IPv6 |
|
| Layer 3 Features |
|
| Compatibility |
|
| Power |
|
| Fan/Acoustics |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
PACKAGE CONTENTS |
|
Experience a centralized cloud-based, remote management solution for select TRENDnet network devices.