1. Matrox QuadHead2Go Q185 Multi-Monitor Controller Card

Fast. Easy. High-Density Video Walls.

Capable of driving four displays from one signal, the Matrox® QuadHead2Go™ Q185 multi-monitor controller card provides complete video wall scalability and flexibility. The Matrox ®  QuadHead2Go™ Q185 multi-monitor controller card is a single-slotPCIe® card is designed to power any video wall configuration of any possible dimension, from any DisplayPort video source—no adapter required. Delivering flawless image quality across expansive video wall displays, QuadHead2Go™ Q185 is ideal for control rooms.

-

-

-

HDCP compliant

Synchronized video outputs

Crop, scale and/or rotate at 90°, 180°, or 270°

Bezel Management

-

Control via IP with software or APIs

On-device buttons for easy configuration

System independent

Independent outputs

Ready to deploy. Right out of the box.

  • Set up without installing software or even connecting a video source, by using the default configuration of 2x2 in landscape.
  • Reduce setup time by using QuadHead2Go’s pre-set configurations and built-in images, together with display identification information that includes the ID number and the resolution of each output.
  • Eliminate physical handling by controlling and updating the cards remotely from anywhere on the network (LAN).
  • Ensure compatibility with professional-grade graphics cards with Mini DisplayPort™ 1.2 support—no adapter required.
  • Create a video wall from any content source—professional graphics cards and integrated GPUs, video wall controllers, digital signage players, media players, decoders, laptops, NUCs, set-top boxes, gaming consoles, and more.

Build your wall with the touch of a button

On-device buttons make it easy to select and set the display layout—simply cycle through pre-set configurations. Set up display positions, fine tune bezels, and also troubleshoot with ease, by accessing the built-in or pre-saved images directly from the appliance, together with display identification information that includes the ID number and the resolution of each output.

Smallest footprint. Highest density.

Drive up to four Full HD displays from a single video signal from a single PCIe ® card. A native network jack on the card eliminates reliance on the host computers’ network. PC independence means there’s no need for a driver and no system bus data transfer is required or executed—only power is taken from the host system’s PCIe bus. QuadHead2Go cards can be placed into available slots in existing systems without compromising system integrity and stability, and make minimal power consumption demands of the PC system.

Scale your video wall. Easily and infinitely.

Rotate and position outputs independently from one another

Design modern and artistic video wall layouts with free rein—each output can have its own resolution, be independently rotated (90, 180, and 270 degrees), cropped, upscaled, downscaled, and positioned anywhere.

Rotate and position outputs independently from one another

Design modern and artistic video wall layouts with free rein—each output can have its own resolution, be independently rotated (90, 180, and 270 degrees), cropped, upscaled, downscaled, and positioned anywhere.

Proven video wall ecosystem

Drive up to 64 1920x1080p60 displays and create captivating video walls by pairing QuadHead2Go multi-monitor controllers with Matrox LUMA or Matrox D-Series graphics cards.

-

Software

Designed to simplify large video wall installations

Install and use PowerWall software in offline mode to customize configurations of any type and size, and control the outputs independently—even before establishing an active connection to QuadHead2Go. Set the display layout by simply selecting any of the pre-set configurations from the PowerWall interface.

Build custom applications

For OEMs and system integrators seeking to customize applications ranging from single-function operation to thorough integration, the complimentary Matrox QuadHead2Go REST API is available upon request. Further customize the appearance of your Matrox product—with new company naming, images, logos, colors, buttons, and identity—for greater ease of use and complete white label branding of Matrox hardware and software.