Matrox LUMA A310FP

Superior IP-based digital signage and video walls

Drive two 8K displays—or two 5Kp120 displays—or up to four synchronized high-resolution displays or projectors from a single Matrox LUMA Pro Series graphics card. A single-slot PCIe® 4.0 x8 card with four native Mini DisplayPort™ 2.1 connectors, A310FP delivers superior graphics performance for today’s 8K HDR applications. For OEMs, system integrators, AV installers, and developers looking to create custom control functions, we also offer a complete range of video wall software, APIs, SDKs, and libraries. Matrox LUMA Pro Series is powered by Intel® Arc™ graphics.

Key Features

8Kp60 HDR support and 5K resolution support

Quad output

HDCP compliant

Mini DisplayPort 2.1

Low-profile form factor

3-year warranty

Synchronized video outputs

Custom control

Drive multi-display 8K HDR video wall applications

LUMA Pro Series allows you to create powerful IP-based video walls with fewer components and smaller systems with the built-in MURA SDK media codec engine.

Low power. Maximum efficiency.

LUMA A310FP’s low power consumption at 50W offers vendors simpler integration and a lower cost of ownership. Its low power consumption means you can install multiple cards in one system while using less power. LUMA A310FP also eliminates the need for external power supplies.

Perfect synchronization. Smooth image display.

Drive up to sixteen synchronized displays and reduce tearing by framelocking up to four LUMA Pro cards together using board-to-board framelock cables. Also, save slot space—a separate card isn’t needed for the synchronization.

Advanced capabilities

With up to 4 GB of graphics memory, A310FP graphics card brings superior video playback and performance to a wide variety of video wall applications. Support for Microsoft® DirectX® 12 Ultimate, OpenGL® 4.6, OpenCL™ 3.0, Vulkan® 1.3, and Intel® oneAPI Video Processing Library (oneVPL), and OpenVINO™ enables you to run the latest professional applications. Finally, secure connectors on the boards prevent the risk of loose cabling.

HDCP compliant

Long product lifecycle

Benefit from a product longevity of seven years and dedicated customer support. A380P carries a three-year warranty and has an available extended warranty to ensure maximum protection.

Matrox MuraControl Software


Matrox MuraControl video wall management software provides an easy and intuitive way to manage your Matrox-based video wall, multiviewer, or personal video wall locally or remotely. Available as a feature-rich, single-license software for Microsoft® Windows®, MuraControl can be used to create and manage layouts offline or in real time.