Matrox KMLync   

Control multiple systems from one workspace with one keyboard and mouse set

Monitoring multiple screens and managing multiple sets of keyboards and mouse sets can make it hard to work effectively. A clutter-free workstation is crucial for improving operator performance and response time. With the Matrox KMLync USB keyboard and mouse switch, users can work across a larger multi-monitor workspace, controlling multiple sources and accessing critical information—from one desktop using a single keyboard and mouse pair—and switch between the sources using seamless mouse technology or on-device buttons. Additionally, KMLync requires no software installation on the host system, so users can enjoy the benefits of fast setups and hassle-free maintenance.

Key features and benefits

Seamless mouse switching

  • Control up to four sources with one keyboard and mouse.
  • Eliminate all but one keyboard and mouse to create a more ergonomic workstation.
  • Switch instantly between systems using on-device buttons, keyboard shortcuts, or seamless mouse.


Enhanced remote workspace

  • Work across a larger multi-monitor workspace when paired with Extio 3 IP KVM.
  • Link multiple Extio 3 receivers and control them with one keyboard and mouse.

Fast setup and hassle-free maintenance

  • Plug in your KMLync and start using it in minutes.
  • No additional software installation on single-head sources.

-

-

Clutter-free desk. Efficient monitoring

  • Control multiple computer systems and seamlessly switch between four sources with only one keyboard and mouse at the operator desk.
  • Free up valuable workspace and improve workstation ergonomics.

Link your KVM devices. Enhance your remote workspace.

Link multiple Matrox Extio 3 receivers to create a larger multi-monitor operator workspace, with up to four 4K displays or up to 16 FHD displays, KMLync enables you to control all the Extio 3 receiver devices with one set of keyboard and mouse, freely monitor multiple source systems in full-screen or multiview mode, and access and connect to hundreds of sources over IP.

Monitor up to eight source systems from one workspace with Aggregator mode

Streamline workflows by enabling control room operators to simultaneously view and control multiple computers from a remote workspace with one keyboard and mouse set.

Visualize and control multiple sources simultaneously with multiview

Easily view up to four separate sources on one 4K display in Tile View, or map each system to a screen, for an even more efficient way to control multiple systems from a single remote workspace. 

Control remote and local systems from one workspace

For more elaborate workflows requiring multiple 4K displays, operators can work on up to four 4K monitors at once.