A single-channel H.264/H.265 encoder, Matrox Maevex 7112H delivers 4K60 input capture and encode with zero-latency pass-through. Leveraging HEVC technology, Maevex 7112H can encode video content using less bandwidth and works seamlessly with other HEVC solutions. Maevex 7112H supports multiple streaming protocols and adjustable parameters. All of this in a quiet, low power, rack-ready appliance. Maevex 7100 Series includes the PowerStream Plus application and Command Center, a convenient new web user interface. TAA-compliant SKUs are available.
-
-
Enjoy a variety of streaming protocols—MPEG2-TS, RTP, RTMP, RTSP, and SRT—for trouble-free streaming. Support for the Secure Reliable Transport (SRT) video transport protocol means that ultra-low latency and high-performance streaming is also realized on noisy or unpredictable networks such as the public Internet. Whether you’re dealing with a stable LAN connection, a limited WAN pipeline, or an unpredictable Internet transport, Maevex has the right streaming protocol for the job.
Deliver source content to on-premises end points over LAN, WAN (VPN), and internet. Feed cloud-based servers, and record to any accessible network location, including a NAS and NVR, for after action review—all in a compact form factor. You can also leverage RTMP for seamless cloud integration and reliable video streaming. Support for the Secure Reliable Transport (SRT) protocol ensures that reliable, high-quality streaming is also possible on noisy or unpredictable networks.
-
The Maevex 7100 encoder is a stand-alone appliance housed in a 1U ⅓ rack width. Place the appliance on the desktop, workstation, or rack, and it’s ready to use.
And its fanless operation means that Maevex is made for control rooms, operation centers, and other mission critical environments that require a noise level of 25 dB and less.
Discover devices, manage content, and monitor all streams and recordings with PowerStream Plus software. The Command Center allows you to adjust settings, set encoding parameters, and monitor your device.
Easily build new applications or integrate the functionalities of PowerStream Plus into existing applications with the Matrox Maevex SDK. Further customize the appearance of your Matrox Video product—with new company naming, images, logos, colors, buttons, and identity—for greater ease of use and complete white label branding of Matrox Video hardware and software.