Matrox Maevex 7112A H.264 Encoder

Single-channel 4K60 AVC/H.264 video encoder

A single-channel H.264 encoder, Matrox Maevex 7112A delivers 4K60 input capture and encode with zero-latency pass-through. Maevex 7112A supports multiple streaming protocols and adjustable encoding parameters. All of this is packaged in a fanless, low power, rack-ready appliance. Maevex 7100 Series includes the PowerStream Plus application and Command Center, a convenient new web user interface. TAA-compliant SKUs are available.

-

-

Flexible 4K60 streaming and recording

H.264 encoding 

Single-channel 4K60 capture & encode 

Zero latency pass-through

Ultra-low latency 

Streaming flexibility

Fanless and low-power 

Rack mountable 

Centralized management (via PowerStream Plus, Command Center Web UI and APIs) 

H.264 interoperability. Low bandwidth.

  • Transport secure, ultra-low latency, 4K60 video over any network at extremely low bitrates—ideal for live, real-time applications.
  • Tailor encoding settings to meet diverse application requirements, whether it’s achieving ultra-low latency, minimizing bitrates, or encoding desktop content.

Enterprise-grade security

  • Integration with Microsoft Active Directory for access control 
  • HTTPS communication for secure device control 
  • Secure and verified firmware and vulnerability updates 
  • 802.1x support for network authentication* 
  • SRT support with AES encryption 

*Available in future release.

Flexible protocols. Reliable streaming.

Enjoy a variety of streaming protocols—MPEG2-TS, RTP, RTMP, RTSP, and SRT—for trouble-free streaming. Support for the Secure Reliable Transport (SRT) video transport protocol means that ultra-low latency and high-performance streaming is also realized on noisy or unpredictable networks such as the public Internet. Whether you’re dealing with a stable LAN connection, a limited WAN pipeline, or an unpredictable Internet transport, Maevex has the right streaming protocol for the job.

Single stream and record. Ultimate convenience.

Deliver source content to on-premises end points over LAN, WAN (VPN), and internet. Feed cloud-based servers, and record to any accessible network location, including a NAS and NVR, for after action review—all in a compact form factor. You can also leverage RTMP for seamless cloud integration and reliable video streaming. Support for the Secure Reliable Transport (SRT) protocol ensures that reliable, high-quality streaming is also possible on noisy or unpredictable networks.

-

Rack mountable. Ultra quiet operation.

The Maevex 7112 encoder is a stand-alone appliance housed in a 1U ⅓ rack width. Place the appliance on the desktop, workstation, or rack, and it’s ready to use.

And its fanless operation means that Maevex is made for control rooms, operation centers, and other mission critical environments that require a noise level of 25 dB and less.

Complete reach and control

Discover devices, manage content, and monitor all streams and recordings with PowerStream Plus software. The Command Center allows you to adjust settings, set encoding parameters, and monitor your device.

Easy APIs and SDKs for full customization

Easily build new applications or integrate the functionalities of PowerStream Plus into existing applications with the Matrox Maevex SDK. Further customize the appearance of your Matrox Video product—with new company naming, images, logos, colors, buttons, and identity—for greater ease of use and complete white label branding of Matrox Video hardware and software.