Designed to Fit Any USB Application

Use the type B connector on its other end to connect high-speed USB 2.0 devices, such as printers, scanners, external hard drives, smartphones, MP3 players and digital cameras. The UR022-010 is backward compatible with USB 1.1 devices and supports transfer rates of up to 480 Mbps. It is perfect for everyday users as well as IT professionals.

Superior Signal Transfer with Superior Materials

The UR022-010 is constructed of top-quality materials. Nickel-plated connectors with gold-plated copper contacts offer optimal connectivity. Premium-tinned copper braids and aluminum Mylar foil add extra shielding properties for maximum EMI/RFI protection and signal quality. Molded connectors and integral strain relief guarantee long life and durability. A flexible PVC jacket makes the UR022-010 easy to install, even in tight corners and other space-restricted areas.