Protect Critical Network Equipment Against Damage, Downtime and Loss

The SmartPro® SM2200RMXL2UPN line-interactive UPS system with AVR provides reliable battery backup and AC power protection against blackouts, brownouts, overvoltages, surges and line noise that can damage valuable electronics or destroy data. The eight-outlet 120V battery backup with 0.9 power factor is ideal protection for small networks, wiring closets, security systems, telecom, high-end PC gaming, digital signage equipment and other professional applications, including retail, casino and hotel/motel management.

Typical Applications

  • Protect your small network server and other components against power surges, brownouts and blackouts
  • Operate essential equipment during short-term power outages using battery backup power
  • Safely shut down desktop PCs without data loss during long-term power outages
  • Connect high-end security systems, slot machines or digital signage in a small network

Reliable Battery Backup Keeps You Operational Through Power Outages

Backup support with pure sine wave output allows you to work through short power failures and gives you enough time to safely save files and shut down your system in case of a prolonged blackout.

  • Field-replaceable, hot-swappable internal battery keeps a half load (960W) powered up to 12 minutes and a full load (1920W) powered up to 4.5 minutes
  • Supports external battery packs, such as Tripp Lite’s BP48V27-2US, for applications requiring extended runtime

Built-In Network Management Cuts Down on Costly Service Calls

The SM2200RMXL2UPN comes with a preinstalled, Java-free, HTML5-based WEBCARDLX.

  • Enables full remote access for site power and UPS status monitoring, configuration, control and email notifications via secure web browser, SNMP, telnet or SSH
  • Supports 10/100 Mbps auto-sensing for optimal communication with an Ethernet network
  • Automated alerts help prevent accidental overloads, power loss and downtime
  • Allows you to use the Auto Probe feature to automatically reboot non-responsive network devices
  • RS-232 and HID-compliant USB ports enable safe unattended file saves and system shutdown

Automatic Voltage Regulation Corrects Low- and High-Voltage Conditions

AVR protects your equipment from incremental hardware damage, data loss and performance problems caused by brownouts and overvoltages.

  • Corrects brownouts as low as 83V and overvoltages as high as 145V
  • Regulates voltage continuously while keeping the battery fully charged

High-Efficiency Operation Saves Money and Protects the Environment

A 96% efficiency rating reduces BTU emissions, energy consumption and, ultimately, your energy costs.

Silenceable Alarm and Easy-to-Read LCD Keep You Informed Around the Clock

A front-panel LCD lets you monitor important data, such as load level, power factor, voltage, battery charge and estimated runtimes. It rotates for comfortable viewing in both rack and tower configurations. An audible alarm sounds for power failure, low battery and overloads. You may silence or disable it using the built-in switch.