16-Port Industrial USB-C PD Charging Station - 1000W - Easily to charge up to 10 USB-C 100W for Laptop Computer(MacBooks/Surface Book 3/HP Spectre x360 13"...) or 16 USB-C 60W for Laptop/Chromebooks/Tablets or Smartphones simultaneously - PD 2.0/3.0 for 5V/3A & 9V/3A & 12V/3A & 15V/3A & 20V/5A - QC3.0 / QC4.0+ - Over Current / Over Voltage / Over Heating / Short Circuit - Metal Housing & Mountable for 2U 19" Rack - ETL Certification
*Note: 100W charger must use a cable that includes an E-mark IC and meets the specifications to support 100W (20V/5A) charging
*Note: For optimal 60W charging performance, please use a USB-C cable with a PD rating of at least 60W.
Heat dissipation and durable metal shell rack, designed for 2U 19" rack mounting, making it easy to integrate into existing IT infrastructure in classrooms, offices or other places
Withstands wear and tear in various harsh environments
It is designed with a power switch to allow users to conserve energy when the device is not in use. There is also a built-in LED to indicate power status
Enables to turn on/off the fans automatically according to the temperature setup
Compatible with all USB-C devices, such as Apple MacBook Pro, MacBook Air, Google Chromebook Pixel book, Surface Laptop Studio 2 1798/1932 & Laptop 5/4/3/Studio 2 1706, Surface Book 2 13”/15” & 3 13.5" /15”, HP Spectre 13.3”, Dell XPS 17”/16”/15”/13” USB-C laptop computer; iPad Pro, iPad Air, iPad mini, Surface Go/Go 2/3/4, and Surface Laptop SE, Surface Pro 9/8/7+/7/X, Samsung Galaxy Tab/Note, Google Pixel C/Pixel 8/8 Pro, Motorola razr+/razr/edge, Sony Xperia, and more USB-C devices. This is an excellent choice for USB-C products to be charged
Upgrade your charging experience with SIIG’s 16-Port Industrial USB-C PD Charging Station - 1000W. Say goodbye to clutter and slow charging, power up your productivity. Widely used in educational institutions, schools, hospitals, medical test labs, doctor’s offices, federal/state/local agencies, police stations, military facilities, internet data center, factories, warehouses, labs etc.
Industrial Workstations: Charge and connect multiple USB-C devices for enhanced productivity
Educational Institutions: To efficiently manage and charge multiple USB-C devices in an educational setting such as a school or university
Healthcare: Charge laptops, tablets, smartphones, and wearables used by doctors, nurses, and other staff throughout the day; Provide power for portable ultrasound machines, blood glucose meters, and other diagnostic tools
Retail Environments: Power laptops, tablets and smartphones for point-of-sale systems