Equipped with an immersive, curved 27" WQHD (2560 x 1440) Rapid VA panel (1500R) with 240 Hz refresh rate and ultra-low 0.5ms (GtG, Min.) response time, the MPG 275CQRXF curved gaming monitor provides a competitive edge over most opponents.The MPG 275CQRXF features Adaptive Sync technology, which matches the display & GPU refresh rates for ultra-smooth gameplay, and a 3-way adjustable stand.
Designed for immersive yet competitive gaming the monitor boasts a 1500R (1500mm radius) curvature for a more encompassing 27-inch WQHD (2560 x 1440) experience at standard viewing distance.
Rapid VA panels offer clear images with real-time optimized colour & brightness to ensure every scene is presented at its best
Experience smoother movement & tracking with a high 240 Hz refresh rate, and unlock the full potential of premium GPU & memory hardware.
An incredibly low 0.5ms (GtG, Min.) response time dramatically reduces monitor blurring, and is essential for fast-paced games.
VESA certified DisplayHDR 400 monitors produce superior detail in darker regions with realistic dynamic contrast that mimics the human eye in the real world.
*sRGB and DCI-P3 follow CIE1976 standard
MSI AI Vision enriches details in dark areas and optimizes brightness and colors.
HDMI™ CEC Profile Sync supports multiple devices (PC console or laptop) and can automatically detect device settings.
MSI monitors are optimized with Less Blue Light* Technology to provide a superior viewing experience.
*TÜV Rheinland Low Blue Light (Software Solution) Certificate :Q 50637161, 2024-07-04
Anti-Flicker technology* provides a superior viewing experience by reducing the amount of flicker, unlike generic monitors that typically display with a flicker-rate of about 200-times** per second.
*TÜV Rheinland Flicker Free Certificate: Q 50637161, 2024-07-04
**Although unnoticeable to the naked eye, this can cause fatigue over time.
The monitor frame features a 3-way adjustable Stand:
The MPG 275CQRXF supports a standard 75mm VESA-mount.
A built-in USB Hub can be enabled via USB Type-B upstream cable (included):
Display Connectivity: