ViewSonic MCB-RS-C10 USB Type-C Active Optical Cable, 32.8 ft. Cable, 30W PD, Video and Data on a Single Cable for TeamJoin TRS10 or TRS10-UB Solutions only

The MCB-RS-C10 from ViewSonic is a specialized USB Type-C (male) Active Optical Cable designed for seamless performance with TeamJoin TRS10 or TRS10-UB Solutions only. Measuring 10 meters (32.8 feet) in length, this cable delivers reliable high-speed data and video transmission in one convenient connection—eliminating the need for multiple cables. It supports up to 30W Power Delivery, ensuring that connected devices receive the power they need while transmitting video and data simultaneously. The slim, black design makes it easy to route in various setups, and the robust active optical construction helps maintain signal integrity over longer distances without compromise.

  • ENHANCED DEVICE CONNECTIVITY: Provides seamless integration of multiple devices such as cameras, microphones, and displays to ensure an efficient video conferencing setup.
  • OPTIMAL ROOM LAYOUT FLEXIBILITY: Extending connectivity with a single high-performance 32 feet cable minimizing clutter and enabling optimal placement of equipment for better user experience.
  • HIGH-SPEED DATA TRANSMISSION: Supports USB 3.2 GEN 1 with 5Gbps data transfer speeds, ensuring rapid and reliable data exchange between connected devices.
  • RELIABLE POWER DELIVERY: Delivers up to 30W PD 3.0, ensuring that all connected devices receive adequate power and simplifying installation.
  • IMPROVED MEETING EFFICIENCY: Reduces technical issues related to connectivity and power, resulting in more efficient meetings with fewer interruptions and delays.


Extended Cable For Flexible Installation

This extended 32.8 ft. USB-C cable empowers users to enjoy greater flexibility in where they place their devices. Enjoy faster setup in small to medium conference rooms with an extra-long solution that effectively eliminates cable clutter.

Enhanced Performance Over Extended Distances

Cutting-edge USB-C technology on both ends of this fiber optic cable guarantees exceptional performance and reliability - even over long-range connections, while premium HDMI ingest technology means that the MCB-RS-C10 is capable of both sending and receiving video, data and power.

High-Speed Data Transmission

This USB-C extension cable comes with premium USB 3.2 Gen 1 technology. Enjoy data transfer speeds of up to 5 Gb per second.

Reliable Power Delivery

PD 3.0 technology enables this cable to deliver up to 30W of power. This ensures that all connected devices receive adequate power, reduces the need for additional power sources and dramatically simplifies the installation process.


Durable Construction

Crafted with plenum-rated PVC and zinc alloy connectors, this industrial-grade extension cable is designed for long-term usage. Enjoy stable and secure connections for years to come.

Reduced Cable Clutter

Extending your connectivity with a single high-performance cable reduces the number of cables needed. This not only helps minimize clutter but also helps simplify cable management.

Robust Packaging

This wall mount has been packed and shipped out with industrial-grade packaging materials to prevent damage during transit and ensure that it reaches you in pristine condition.