ViewSonic PJ-WPD-700 Wireless Screen Casting Kit with 1080p Full HD Support, USB-C, and HDMI inputs for Plug-and-Play Functionality.

Make presentations easier and wire-free with the ViewSonic ® PJ-WPD-700 wireless casting solution. This plug-and-play wireless dongle empowers users to seamlessly cast content from their mobile devices with no network setup, software installation or app downloads required. Peer-to-peer connection technology ensures transmission stability, security and streamlines guest access for simplified content sharing. Enjoy up to 1080p Full HD resolution with minimal latency. Watch DRM-protected content from platforms such as Netflix, Disney+ or HBOMax. Plus, with a transmission range of up to 98 ft., this casting kit eliminates the need to purchase expensive extra-long HDMI cables. A USB-C port ensures that this wireless casting dongle is compatible with most devices, including the iPhone 15. Pair your device with up to eight transmitters via USB-C port.

  • PLUG-AND-PLAY: Direct connection without network setup or software installation ​
  • PEER-TO-PEER CONNECTION: Ensure stable and secure connection via an exclusive network​
  • SMOOTH DISPLAY: Less than 80ms latency with support for up to 1080p resolution​
  • DRM-PROTECTED CONTENT STREAMING: Wirelessly display content from Netflix, Disney+, and more​
  • LONG-RANGE WIRELESS TRANSMISSION: Transmit from up to 30m away without long HDMI cables ​
  • FACILITATED MULTI-PRESENTER MEETINGS: Support up to 8 transmitters via USB-C port compatible with most mobile devices

Plug-and-Play

Effortlessly cast wireless content and presentations from your laptops and mobile devices. No network setup, software installation or app downloads required.

Peer-to-Peer Connection

Experience greater transmission stability and operational security with P2P connectivity. No internet access required.

Smooth Playback

Showcase content at up to 1080p FHD resolution with minimal latency.

Long-Range Wireless Transmission

Broadcast content wirelessly from up to 98 feet away for greater accessibility in larger boardrooms.

Inclusive Multi-Presenter Meetings

This wireless casting solution can support up to 8 transmitters via USB-C port.

DRM Content Streaming

Enjoy Digital Rights Management protected content from providers such as Disney+, Netflix and HBOMax.

USB-C Transmitter

Connect the PJ-WPD-700 transmitter directly to your mobile devices (including the latest iPhone series) via USB-C, without the need for adapters. *Devices must support video streaming and power charging via USB-C port.

Duplicate Modes

Select Duplicate to display content on your connected device.

Extend Modes

Select Extend to display content on your connected device. *Extend mode is only available for Windows and macOS.