Featuring DisplayPort, USB and 3.5 mm audio connectors on both ends, Tripp Lite’s P783-010 connects your DisplayPort computer to a KVM switch in one fell swoop, without requiring different cables. Recommended for Tripp Lite’s B002-DPIA4 NIAP KVM switch, this 10 ft. cable cuts down on clutter and saves money by eliminating the need to purchase additional cables.
Typical Applications
This top-of-the-line cable kit delivers UHD picture quality at resolutions up to 3840 x 2160 (4K x 2K) @ 60 Hz. It supports true 4:4:4 chroma subsampling, reducing data rate and file size, and meets HDCP 2.2, DisplayPort 1.2 and USB 2.0 standards (with speeds up to 480 Mbps).
With no software required for installation and all cables combined into one kit, the P783-010 is completely plug and play. It installs easily and immediately, reducing the skill level required for connecting your computer and the labor time involved in your installation.