Don't settle for inferior workmanship or performance! This Tripp Lite USB 3.0 SuperSpeed Device Cable ensures maximum performance from USB devices over long distances. Unlike cut-price cables, the U326-006 is manufactured to exact specifications, using superior materials, to deliver full USB 3.0 performance for multimedia and other high-end applications. And we back our pledge of quality with a lifetime product warranty.
This genuine Tripp Lite USB 3.0 A/Micro-B SuperSpeed Device Cable is the choice for superior performance, providing full USB 3.0 performance for multimedia and other high-end applications. Use it to connect high-speed USB 3.0 devices such as printers, scanners, external hard drives and external DVD players to a USB computer up to six feet away. The U326-006 provides USB 3.0 A (male) and USB 3.0 Micro-B (male) connectors. It meets or exceeds USB 3.0 specifications and is backward compatible with older USB 2.0 devices.
Ultra High-Speed Data Transfer
With its superior design and construction, the U326-006 is ideal for multimedia and other high-end applications that require fast, clear transmission, free of line noise and other interference, over long distances. It supports faster data transfer rates (up to 5Gbps), and is backward compatible with USB 2.0 for both low-speed and high-speed devices.
USB 3.0 SuperSpeed uses a third of the power of USB 2.0 to transfer the same amount of data. Conversely, during charging applications, the U326-006 delivers twice the power of USB 2.0 for faster device charging. The U326-006 has lower active and idle power requirements and does not require device polling.
Backward Compatible with USB 2.0
Harness all of the strength of USB 3.0 technology without sacrificing compatibility. USB 3.0 is backward compatible with USB 2.0, making it an ideal and versatile solution for any USB application, as well as allowing for growth.
Gold-Plated Copper Contacts and Premium Shielding
The U326-006 is manufactured using top-quality materials to ensure maximum performance. Nickel-plated connectors with gold-plated copper contacts ensure superior connectivity. Premium double-shielding cables with tinned copper braid and aluminum Mylar foil minimize signal interference. Molded connectors and integral strain relief ensure durability and long cable life. A flexible PVC jacket makes the U326-006 easy to install, even in tight corners and other areas where space is restricted.
Lifetime Product Warranty
When you choose this genuine Tripp Lite cable, you get superior performance plus peace of mind! We're so confident of the quality of the U326-006 that we warranty it to be free from defects in material and workmanship—for life!
Why Choose Tripp Lite?
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.