Bluetooth Wireless Technology with Charging Cradle

Take your Nuscan 4100 within a 30 foot range of your Android, or Windows computer and scan barcodes freely without the hassle of tangled cords. After hours of scanning use, place the scanner on the cradle for charging convenience and never worry about replacing batteries.

Charging Cradle
Take your Nuscan 4100 within a 30 foot range of your Android, or Windows computer and scan barcodes freely without the hassle of tangled cords. After hours of scanning use, place the scanner on the cradle for charging convenience and never worry about replacing batteries.

Long Scanning Range with Scanning Performance at 200 Scans Per Second
Its CCD sensor can scan the majority of 1D symbologies at a comfortable distance of up to 12″ away. The 200 scans per second rate offers fast and accurate scanning results for faster productivity and reliability. The CCD sensor allows a wider and longer scan field of up to 12″ away capable of scanning under a light level of 100,000 lux.

Waterproof
IP67 Rated. Sealed with a silicone plastic material, this scanner is 100% waterproof and can be cleaned with soap and water or other liquids cleaners. Ranked as a IPX67 Waterproof Standard, this device can withstand being submerged in water for up to 30 min up to a 3 ft depth.

Antimicrobial
The Nuscan 4100 is made with antimicrobial material which prevents the growth of harmful bacteria and protects against the buildup germs between washings.

Drop Protection
With the scanner’s CCD sensor engine and durable silicone plastic material, it makes the Nuscan 4100 less likely to become damaged due to accidental drops from as high as 20ft off the ground.