ALLEVIATE WORKSPACE CLUTTER
The Vertiv Cybex Secure Desktop Matrix helps eliminate the need for multiple peripheral devices such as monitors, keyboards, mice, and cables. Needing fewer devices results in less clutter.
VIDEO QUALITY AND FLEXIBILITY
FULL-SERVICE SUPPORT
SECURITY FOCUSED FEATURES
The Vertiv Cybex Secure Desktop Matrix meets the latest Protection Profile for Peripheral Sharing Devices V4.0. Guard against data leakage with protected video display emulators and data flows in one direction with the Unidirectional Optical Data Diodes (UODD).
CONTROLLED ACCESS
The Cybex Secure Desktop Matrix button LEDs can be customized for enhanced channel identification. Manage who can have access with the Common Access Card (CAC), smart-card, or biometric readers for authentication on any attached computer. Secure connections to external USB authentication devices with Dedicated Peripheral Port (DPP).
CURSOR NAVIGATION SWITCHING (CNS)
With CNS, the Cybex Secure Desktop Matrix allows the keyboard and mouse control to seamlessly transition between computers. You can move the cursor across screen borders while pressing the left Control (CTRL) key.
SCM145DPH
Ports: 4
Video Type: 1 x DP / HDMI universal port
Max Resolution: UHD 4K (3840x2160) @ 60Hz
Keyboard and Mouse: 1 x USB 2.0 Type B
DPP: 1 x USB 2.0 Type B
Analog Audio : 1 x 3.5mm Speaker
Dimensions (WxDxH): 13.7 x 5.0 x 1.7 in
348 x 127 x 43 mm
Weight: 3.0 lbs / 1.5 Kg
Mounting Option: Desk Mount - DMK-09
AC Input Voltage: 100 – 240V AC
SCM185DPH
Ports: 8
Video Type: 1 x DP / HDMI universal port
Max Resolution: UHD 4K (3840x2160) @ 60Hz
Keyboard and Mouse: 1 x USB 2.0 Type B
DPP: 1 x USB 2.0 Type B
Analog Audio : 1 x 3.5mm Speaker
Dimensions (WxDxH): 17.3 x 7.3 x 1.7 in
439 x 185 x 43 mm
Weight: 5.4 lbs / 2.5 Kg
Mounting Option: Rack Mount Included
AC Input Voltage: 100 – 240V AC