Run times vary based on the power required by connected devices. This system is estimated to run for 12 minutes at half load, 2 minutes for a full load. The LCD screen provides an estimated run time based on the required power usage during blackouts.
Yes, the BRG1500AVRLCD2 comes with a free download of PowerPanel Personal that provides a user-friendly dashboard interface for controlling and monitoring the UPS.
No, not all of the outlets have battery backup power. The BRG1500AVRLCD2 has six battery backup and surge protected outlets and six surge protected only outlets.
We do not recommend using the BRG1500AVRLCD2 to power sump pumps, laser printers, paper shredders, space heaters or other large electrical devices. The power demands of these devices may overload the unit and cause damage.
Press and hold the button for 2 seconds to turn Mute on. The UPS will beep twice and the MUTE icon will appear on the LCD to indicate that the UPS alarm has been disabled.
This product can expose you to chemicals including Styrene (ABS), which is known to the State of California to cause cancer, and Bisphenol A (BPA), which is known to the State of California to cause birth defects or other reproductive harm. For more information go to http://www.P65Warnings.ca.gov.