TRENDnet's 2-Port Gigabit Splitter with USB Type C Power, model TEG-102S, provides a highly efficient network expansion
solution. Quickly expand a single network connection into two, allowing two devices to transmit data simultaneously at up to
1,000Mbps. The gigabit Ethernet splitter includes a USB Type C power cable, simplifying installation and reducing connections for
network setup. Easily power this gigabit Ethernet splitter with an available USB Type A port.

Easy Installation
No configuration needed; the gigabit
Ethernet splitter simply splits one
network connection into two.

Easy Installation

Two gigabit ports provide high-speed
network connections to devices, and a
4Gbps switching capacity allows data
traffic to flow smoothly, reducing traffic
bottlenecks.

Compact Design
With a compact metal housing design,
this RJ-45 splitter is well-suited for on-
the-go applications. Its fanless design is
perfect for quiet environments that
require silent operation.

Easy Installation

No configuration needed; the
gigabit Ethernet splitter simply
splits one network connection into
two

Gigabit Ports

This Ethernet cable splitter is
equipped with 2 gigabit Ethernet
out ports

Switching Capacity

The Ethernet splitter has a
4Gbps switching capacity

Fanless

Fanless design on the Ethernet
splitter lowers energy
consumption and eliminates
operating noise

Housing Design

Compact and sturdy metal housing

USB Type C Power

Includes one USB Type C power
cable for easier installation
flexibility

Jumbo Frame

Send larger packets, or Jumbo
Frames (up to 9KB), for
increased performance

LED Indicators

LED indicators on the gigabit
Ethernet splitter convey port
status

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3ab
  • IEEE 802.3x
Device Interface
  • 1 x Gigabit data-in port
  • 2 x Gigabit data-out ports
  • 1 x USB Type C power-in port
  • LED indicator
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2000Mbps (full duplex)
Performance
  • Data RAM Buffer: 128KB
  • Switching Fabric: 4Gbps
  • MAC Address Table: 2K entries
  • Jumbo Frame: 9KB
  • Forwarding Rate: 2.97Mpps (64-byte packet size)
USB-C Power
  • DC Input: 5V 1A or 5V 2A
  • 80cm (31.5 in.)
MTBF
  • 2, 173, 812hours @ 40° C
Operating Temperature
  • 0° – 40° C (-32° – 104° F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions
  • 52 x 50 x 21mm (2 x 2 x 0.8 in.)
Weight
  • 52g (2 oz.)
Certifications
  • CE
  • FCC
Warranty
  • 2-year
PACKAGE CONTENTS
  • TEG-102S
  • Quick Installation Guide
  • USB Type C power cable (80cm / 31.5 in.)


All references to speed are for

comparison purposes only. Product specifications, size, and shape are

subject to change without notice, and actual product appearance may

differ from that depicted herein.

2-Port Gigabit Splitter with USB Type C Power

  • Splits one network connection into two
  • USB Type C power cable included
  • Compact design
  • NDAA / TAA compliant (U.S. and Canada only)