The CHERRY XTRFY MX 3.1 keyboard is not only visually stunning, but also boasts a high-quality aluminum housing and impressive RGB lighting. Featuring the latest CHERRY MX2A switches, a noise-damping keyboard structure, and the usual CHERRY gaming functions, this keyboard will help you achieve top performance and provide an unforgettable user experience.

CHERRY XTRFY MX 3.1

Next level gaming – powerful gaming keyboard in a trendy aluminum housing

Because looks aren't everything: With its stylish RGB lighting and robust aluminum housing, the CHERRY XTRFY MX 3.1 gaming keyboard looks amazing on the outside, but it also scores with its inner values: Its innovative, noise-damping structure ensures a comfortable and focused typing experience. In addition, the gaming keyboard comes with a detachable braided cable and additional features that can provide you with a crucial edge in the game. To optimize acoustics and provide a smooth keystroke, the keyboard is equipped with CHERRY MX2A switches.

A keyboard that's built for your fury

The CHERRY XTRFY MX 3.1 is an exceptional mechanical gaming keyboard that can withstand intense moments with the necessary stability. It features an aluminum housing, which not only makes it robust, but also gives it a distinctive look. The keycaps are made of abrasion-resistant ABS that ensures they won’t fade even with extensive use, so you can enjoy your keyboard for longer. The MX 3.1 can be easily connected to your end device via the braided USB-C cable. If you want to transport the keyboard, you can simply unplug the cable. Alternatively, the mechanical gaming keyboard can also be used with a cable of your choice.

For a lasting and enjoyable gaming experience

When typing quickly or gaming, the sound of the keyboard can be quite distracting. The damping structure of the CHERRY XTRFY MX 3.1 keyboard is designed to minimize these noise, allowing you to focus better on your gaming experience without distractions. With built-in damping structure, you'll enjoy enhanced acoustics and provide a better typing experience overall. Additionally, the wired gaming keyboard is comfortable for use during longer gaming sessions. If you prefer a higher angle of inclination, you can adjust it individually with the screw-in metal feet. The soft and comfortable keystroke allows you to play without fatigue and without straining your fingers and wrists. The reduced vibration when the keys are pressed also reduces the wear on the keyboard itself, making the MX 3.1 a reliable and durable companion.

CHERRY MX2A technology: Optimized acoustics meet smooth keystrokes

Softer, more responsive, and incredibly durable, our own CHERRY MX2A switches offer you an unsurpassed user experience, and, like the original CHERRY MX switches, they're manufactured exclusively in Germany . The new version is coated with premium lubricant at the factory and has newly formed springs, which reduces scratch noise and optimizes sliding properties. When typing on the CHERRY XTRFY MX 3.1, you can not only expect a better sound, but, depending on the selected switch variant, up to 100 million keystrokes without loss of input quality. The wired gaming keyboard is available in the following versions:

RGB lighting for breathtaking illumination

The CHERRY XTRFY MX 3.1 boasts stunning RGB lighting with over 16 million colors allowing you to personalize your setup to your taste. Choose from a variety of color schemes or create your own lighting effects for the side lighting elements or key illumination - simply with our free CHERRY UTILITY software. The mechanical wired keyboard automatically saves your settings so they can be recalled or adjust at any time. With the software, you can program individual macros, create shortcuts and text modules, and customize the multimedia control.

Useful additional functions: Leave nothing to chance

You can rely on the CHERRY XTRFY MX 3.1 for smooth and uninterrupted gameplay: Forget missed keystrokes or accidental inputs - FULL-N-Key rollover and anti-ghosting ensure every command registers flawlessly. Plus, the dedicated WIN key lock prevents accidental Windows activation, maximizing your focus and in-game performance.

Are you looking for a wired gaming keyboard that not only looks good, but can be relied on even in intense gaming situations? The CHERRY XTRFY MX 3.1 features a sturdy aluminum housing, a damping structure for effective noise reduction as well as our own durable CHERRY MX2A switches - for a comfortable gaming experience without distractions.