Overview

Easily capture and recording 4K60Hz resolution from any HDMI source such as Gaming PC (4K144Hz), Gaming console (4K120Hz), Media players or Set-top box while simultaneously viewing in the HDMI loopout for 4K144Hz / 4K120Hz, 1080p240Hz resolution, USB-C 10Gbps, VRR, Aluminum Housing, ESD Protection, TAA Compliant

Features

Easily capture and record 4K@60Hz HDMI live video with low latency via a USB-C device and up to 10Gbps date transfer, great for gaming, live streaming, training, meetings and more

4K120Hz / 4K144Hz Pass-through & 4K60Hz Capture

Experience lifelike gaming with 4K144Hz (PC) / 2K144Hz (PC) / 4K120Hz (console) / 1080p240Hz HDMI input and pass-through, seamless capture / recording HDMI signals through USB-C 10Gbps, resolution supports 4K60Hz / 4K30Hz HDR / 2K120Hz / 2K60Hz HDR / 1080p240Hz and so on, ensuring every detail is preserved with crystal clarity. Supports various resolution with downscaling and upscaling

*Note: 1) macOS max capture: 4K30Hz; 2) 4K144Hz only works in 48G bandwidth, monitor must support 4K144Hz 48G bandwidth, if the monitor only supports 4K144Hz DSC mode, it won’t work with 4K144Hz

Live and Party Chat

Built-in two 4-pole 3.5mm jacks enable connection with a controller and headset for game console party mode, easily control game and chat volume, simultaneous party chat & live commentary recording. One 4-pole 3.5mm cable included, no additional purchase required

USB-C 10Gbps Connectivity

With USB-C 10Gbps connectivity, transfer your captured content quickly and efficiently to your computer for editing or streaming purposes

HDR and VRR Support

Immerse in vibrant, true-to-life visuals through HDR and enjoying the tear-free and smooth gameplay with VRR (variable refresh rate) support, ensuring a seamless gaming experience. Specifically designed for PS5 and Xbox Series X/S consoles

*Note: Ensure the HDMI source device and monitor come with VRR feature

LED Indicator Easily Identify Connection Status

Multiple Connectivity Port

Comes with one HDMI video input port, one HDMI video output port, one USB-C 10Gbps output port (PC), one 4 pole 3.5mm audio jack for headset, one 4 pole 3.5mm audio jack for gamepad

Maximum Compatibility

Auto-detection video formats to ensure plug-play operations, compatible with Windows, MacOS system and work with third party software such as OBS studio, VLC, AMCap, Potplayer , Skype, Zoom, Hangout, Team Viewer…

ESD Protection

An ESD protection device protects a circuit from an Electrostatic discharge (ESD), in order to prevent a malfunction or breakdown of an electronic device

TAA Compliant

Our device complies with the Trade Agreements Act (TAA), meeting the highest standards of quality and compliance for government and commercial applications

Aluminum Housing Design

Durable and compact design with premium aluminum housing provides efficient heat dissipation design for reliable performance and increase efficiency