The CHERRY XTRFY M68 was developed based on feedback of professional gamers. With its unique symmetrical shape and ultra-low front, it offers unparalleled control with every movement. To connect the wireless gaming mouse, simply insert the USB receiver in the USB port of your device and that's it. Thanks to its ultra-light weight, you benefit from precise and fast mouse movements without loss of control. The M68 is also available in two versions: As M68 Wireless and as M68 Pro Wireless. The latter sends up to 8 times more data than a standard 1000-Hz gaming mouse, giving you tremendous speed and extremely low click latency.
Boost your accuracy with the M68 Pro edition. Reporting every 0.125 milliseconds, this mouse delivers incredible speed and extremely low click latency. As an evolution of the innovative M8, the M68 features a unique design crafted with input from elite gamers. With a new shape, size and an ultra-low front with a revamped button design, it delivers unmatched control in every movement.
8000 HZ.
8 times every millisecond. By sending up to 8 times more data than a standard 1000 Hz gaming mouse, the M68 Pro Wireless makes your cursor movements more accurate on high refresh rate monitors, and enables your computer to respond faster to every click. This mouse offers one of the lowest click latencies in the world.
From the size of the mouse to the curvature and button design – every angle of the M68 has been shaped by feedback from professional players, resulting in a unique symmetrical design. The ultra-low front provides better control, and the low button height is enhanced further by added comfort grooves, improving your grip and accuracy.
Esports-grade wireless performance.
Rooted in esports, CHERRY XTRFY’s prime focus is performance. The M68 series features wireless technology that has been refined over years, offering total freedom of movement without compromising speed and responsive- ness. Combined with Pixart’s top-performing 3395 sensor, there’s nothing holding you back.
Despite being wireless with a 350-mA battery and a hole-free chassis, the M68 Pro Wireless is incredibly light- weight. At 55 grams, it’s optimal for competitive gaming, offering swift and precise movements while retaining control.
Play for 90 hours. Charge it for 2.
The battery offers up to 90 hours of playtime per charge in Standard Gaming Mode, and you can easily adjust the settings for higher performance or extended battery life. During the short time it takes to charge the mouse, you can continue playing unhindered with the flexible CHERRY XTRFY EZcord® charging cable.
This mouse is part of the 6th generation of CHERRY XTRFY mice, a series of top-tier models that deliver the performance you need to play at your peak. For an ergonomic form factor, go for the M64. Prefer a symmetrical shape? The M68 is the option for you. Both versions are wireless and come in 1000 Hz as well as 8000 Hz (Pro) models for state-of-the-art performance.