Expand your network’s bandwidth and reduce traffic bottlenecks with TRENDnet’s 8-Port 2.5G PoE++ Switch, model TPE-BG380. This 2.5G PoE++ switch is equipped with 2.5GBASE-T RJ-45 ports that provide multi-gigabit speeds capable of up to 2.5Gbps over your existing Cat5e or better cabling. This multi-gigabit PoE++ switch features a durable metal enclosure and can be mounted to the wall for setup flexibility. The fanless design lowers energy consumption and eliminates distracting operating noise. TRENDnet’s reliable 2.5G PoE++ switches are cost-effective solutions to increase your network’s throughput. A 230W total PoE power budget on this multi-gig PoE++ switch supplies up to eight PoE devices with up to 95W per port. Easily network PoE devices such as high-power wireless access points, cameras, digital signage, IPTV decoders, access controls, and more with this high-power 2.5 gigabit PoE++ switch.
No configuration needed, simply connect network devices to the 2.5G multi-gig PoE++ switch
Equipped with 2.5GBASE-T RJ-45 ports, this multi-gigabit PoE++ switch provides higher gigabit speeds capable of up to 2.5Gbps over existing Cat5e or better cabling
A 230W total PoE power budget on this 2.5G PoE++ switch supplies up to eight PoE/PoE+/PoE++ devices with up to 95W per port
Backwards compatible with 10/100/1000Mbps legacy devices
Fanless design lowers energy consumption and eliminates operating noise
Sturdy metal housing
Features a convenient wall mountable design for better installation flexibility
Sends larger packets, or Jumbo Frames (up to 12KB), for increased performance
40Gbps switching capacity
LED indicators on the 2.5G PoE++ switch convey port status
| Standards |
|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Special Features |
|
| Power |
|
| PoE |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
|
| PACKAGE CONTENTS |
|