ViewSonic VG3457CV 34 Inch Ultrawide QHD 1440p Curved Video Conferencing Docking Monitor with Windows Hello Compatible IR Webcam, Advanced Ergonomics, and 100W USB C for Home and Office

ViewSonic VG3457CV video conferencing monitor is an ultrawide docking monitor with premium features such as a Zoom certified pop-up webcam that will help maintain productive meetings whether in the office or working from home. Premium webcam features to improve visual and audio aspects of video calls such as built in LED lighting, and powerful speakers. The IR camera allows for secure and easy sign-on with Windows Hello.The 21:9 aspect ratio provides extra screen space, while the 1500R curved screen offers an immersive viewing experience. Reliable network connectivity is ensured with an integrated Ethernet port, and the latest USB Type-C connectivity provides up to 100W power delivery to your laptop. Additionally, the integrated USB hub allows for easy connecting and charging of peripherals and accessories.

  • VERSATILE MONITOR: 34 Inch ultrawide 21:9 QHD (2560x1440p) curved monitor with thin bezels and 100Hz refresh rate
  • FEATURE-PACKED CAMERA: Ergonomic 5MP pop-up camera that is Zoom and Windows Hello certified.
  • VIDEO CONFERENCING MONITOR: Built-in microphone, front-firing 5W speakers, and a 1080p camera.
  • DITCH THE DOCK: Ethernet RJ45 and USB-C connectivity for fast data, audio and video transfer, 100W charging over one cable
  • ERGONOMIC STAND: Advanced ergonomics (40-degree tilt, swivel, and height) for all-day comfort
  • FLEXIBLE CONNECTIVITY: The VG3457CV supports PC, Mac and more with USB-C, RJ45, HDMI 2.0, DisplayPort In, and USB

ViewSonic VG3457CV 34” Curved Video Conferencing Monitor

Your Workspace. Your Way.

21:9 Ultra-Wide Quad HD Resolution

Enjoy exceptional big picture clarity with Ultra-Wide Quad HD (UWQHD) 3440 x 1440p resolution. A 21:9 aspect ratio provides extra screen space and offers a wider field of view.

Hassle-Free Video Conferencing

With an integrated Zoom certified pop-up camera, microphone and front-firing 5W speakers, this monitor ensures you look and sound as good on video as you do in person.

Windows Hello Certified

Experience secure and personalized access with the IR integrated camera certified for Windows Hello.

Immersive Curved Screen Design

A sleek, 1500R concave screen delivers an ultrawide 178° field of view that helps reduce eye strain and provides a more immersive viewing experience.

Ditch the Dock

With USB-C single cable connectivity, RJ45 Ethernet, USB and DisplayPort inputs, this docking monitor replaces expensive docks so you can enjoy instant plug-and-play connectivity.

Reduce Clutter with Single-Cable Solution

Enjoy fast data, audio and video transfer speeds and 100W charging over a single cable.

Advanced Ergonomics

Enjoy reduced back and eye strain with height adjustment, swivel and tilt functionality.

Built for Privacy

The integrated 5MP pop-up webcam can be easily retracted for added privacy and ensures you are seen only when you want to be.

Eye Care

Flicker-Free and Blue Light technology help reduce eye strain over extended periods.

Optimized View Settings

Choose from “Game,” “Movie,” “Web,” “Text,” and “Mono” presets with ViewMode.

Optimized View Settings

Choose from “Game,” “Movie,” “Web,” “Text,” and “Mono” presets with ViewMode.

Unboxing the VG57V Video Conferencing Monitors