Features a Soak-Proof Shield to prevent soak through andmulti-layer construction for added strength. Dixie Ultra plates are the strongest paper plates on the market, suited for yourheaviest, messiest meals.
Engineered with a design that increased the rim strength by 40% over our former plate design. A unique multi-layer design is responsible for the remarkable inner strength of Dixie Ultra Plates. Multiple layers combine forces to stand up to the weight of almost all food types.
Compact, low-stacking shape saves storage space versus molded fiber and foam plates. This helps to reduce labor costs to restock & reorder plates, as well as helps to minimize service disruptions during peak meal times.
Contains less packaging materials per case than foam. Select Dixie Ultra plates & bowls are also available in Wise Size packaging, limiting stocking space needed per case.
Meets Sustainable Forestry Initiative® - SFI® - certification standards. SFI is a registered trademark owned by Sustainable Forestry Initiative, Inc.
Available in various sizes. Platters 9 x 6.5 inches, 11 x 8.5 inches, Bowls 12 & 20 oz, Plates 8.5 & 10.12 inches.
Designed to seamlessly coordinate with Dixie Pathways - cups, bowls, cartons and trays.