The V1 Max is a fully customizable mechanical keyboard, offering both 2.4 GHz wireless and Bluetooth 5.1 connectivity. Its compact 75% layout, gasket mount design, sound absorbing foam, double-shot PBT keycaps, and more take your typing experience to a new level, delivering heightened levels of comfort and productivity.
To build a fully customizable keyboard, we designed every component to be easily assembled so you can customize and adjust any or every parts the way you want.
Experience peak gaming performance on the fly with the 2.4 GHz wireless connection boasting a rapid 1000 Hz polling rate. For seamless multitasking across your computer, phone, and tablet, you can effortlessly connect the V1 Max via Bluetooth 5.1 to three devices.
By adopting a gasket mount design along with a PC (Polycarbonate) plate, the V1 Max reduces acoustic resonance, delivering a softer and quieter typing experience with enhanced flexibility.
The hot-swappable sockets are mounted on the PCB, so you can install or change the switches without soldering. The PCB supports both 3-pin and 5-pin MX mechanical switches.
The south-facing RGB LED is designed to better illuminate the keyboard backlight from the typist’s angle with the premium non-shine-through PBT keycaps installed. The south-facing RGB is also free from interference when the users install OEM or Cherry-profile alternative keycaps on the keyboard
Our exclusive Gateron Jupiter mechanical switch (for the Fully Assembled version only) comes with a 3-pin design, its pre-lubed with a reliable Gateron quality standard with up to 80 million keystrokes lifespan. While their unique LED diffuser design offers high RGB backlight transmittance and softer backlight effect.
The banana switch provides an early tactile bump at the top with a uniquely smooth experience like those Panda switches on the market
Even small part matters for your fingertip feel. We’ve integrated the PCB-mounted screw-in stabilizers for a smoother typing experience with less wobbliness on the big keys such as space bar, shift, enter, and delete. The Keychron V1 Max also supports third-party screw-in PCB stabilizers