Meet the Keychron Q1 Max, a full metal QMK/VIA wireless custom mechanical keyboard upgraded with a 2.4 GHz wireless connection, featuring a 1000 Hz polling rate. Elevating the typing experience further, it has been thoughtfully upgraded with multiple layers of acoustic foams, ensuring a premium sound quality with every keystroke
Paired with many other premium features, such as the double-gasket design, PBT keycaps, screw-in stabilizers, and more, the Keychron Q1 Max promises an unparalleled typing journey that transcends expectations.
The double-shot PBT keycaps of the Q1 Max provide excellent oil resistance and prevent the legends from fading out. Additionally, the keyboard offers two different keycap options to meet varying preferences and needs.
Experience peak gaming performance on the fly with the 2.4 GHz wireless connection boasting a rapid 1000 Hz polling rate. For seamless multitasking across your computer, phone, and tablet, you can effortlessly connect the Q1 Max via Bluetooth 5.1 to three devices.
The entire metal body is crafted with 6063 aluminum that is processed through CNC machined, polished, sandblasted, and undergoes 24 more manufacturing stages to make this solid metal piece of art that is the Q1 Max.
The Double Gasket Design is a new innovative structure in the industry. In addition to the gaskets on the plates, we added silicone pads between the top and bottom cases to significantly reduce the acoustic resonance between the metals and reduce the noise of the impacted metals.
Experience the next level of key sounds and comfort with our gasket mount design together with a flexible PC (Polycarbonate) plate. This design combination allows the keyboard to maintain the flexibility of the gasket structure and improves the overall typing sound.
Every detail matters for a personalized typing experience, that’s why we give you the power. You can hot-swap every switch on the Q1 Max with almost all of the 3pin and 5pin MX style mechanical switches on the market (including Cherry, Gateron, Kailh, Panda, etc.) without soldering required. You can customize your own typing experience in seconds.
Comes with 22 types of RGB backlight settings. You can further fine-tune the RGB hue, saturation, brightness, effect speed, and different modes, or even remap these keys with QMK/VIA
Our exclusive Gateron Jupiter mechanical switch (for the Fully Assembled version only) comes with a 3-pin design, its pre-lubed with a reliable Gateron quality standard with up to 80 million keystrokes lifespan. While their unique LED diffuser design offers high RGB backlight transmittance and softer backlight effect.
The banana switch provides an early tactile bump at the top with a uniquely smooth experience like those Panda switches on the market.
No detail is too insignificant when it comes to your fingertip feel. We’ve integrated the PCB-mounted screw-in stabilizers for a smoother typing experience with less wobbliness on the big keys such as the space bar, shift, enter, and delete keys. You can even customize your favorite stabilizers on your own.
The Q1 Max ISO collection comes with fully assembled keyboards with 🇬🇧UK, 🇩🇪German, 🇩🇰🇫🇮🇳🇴🇸🇪Nordic, 🇨🇭Swiss layout.