Overview

Industrial Grade USB-C 5Gbps Hub & PD Charging Station - 600W, Adds 16 USB-C Charging Ports, 2-port 100W & 14-port Charging up to 30W; 14 Port USB Hub, Data Transfer up to 5Gbps, PD 2.0 & 3.0 for 5V/3A, 9V/3A and 12V/2.5A, Over Current, Over Voltage, Over Heating, Short Circut, ESD Protection, Metal Housing, UL Certification

Features

Unrivaled Charging Capability

  • 600W total power output ensures sufficient power for all connected devices
  • 16 USB-C charging ports
  • 2 ports deliver up to 100W for fast charging laptops and tablets
  • 14 ports offer up to 30W for charging smartphones, wearables, and other devices
  • Supports PD 2.0 & 3.0 ensuring compatibility with a wide range of devices
  • Multiple voltage outputs: 5V/3A, 9V/3A, and 12V/2.5A for flexible charging options
  • Built-in Meanwell brand power IC with UL certification

USB 5Gbps Data Transfer

  • Delivers 14-port USB-C data port via one system or Dual system share the dual USB-C input port
  • Support data transfer up to 5Gbps and PD charging back to system up to 100W
  • Effortlessly handle large files, backups, and data-intensive tasks

Includes USB-C to A+C Adapter Cables

This cable use for iPhone 15, Plus / Pro / Pro Max, iPad Pro, iPad Mini when using data sync on USB-C 1 to 7 port and not compatible with "Host" port

Please plug the USB-A to C adapter to ID-US0B11-S2 USB-C 1 to 7 port, and then plug the USB-C connector of the cable to iPhone 15 or iPad Pro / iPad Mini device. This can let the iPhone 15 or iPad Pro / iPad Mini device charging and do the data sync simultaneously, not just charging

Robust Safety Features

  • Over Current Protection: Guard against excessive current and potential damage
  • Over Voltage Protection: Ensure safe voltage levels for all connected devices
  • Over Heating Protection: Smart temperature control to prevent overheating
  • Short Circuit Protection: Instant response to protect your devices from electrical mishaps
  • ESD Protection: Safeguard against electrostatic discharge for longevity
  • Ensures charging station and the connected devices safe

Multiple Connectivity Ports

  • 2x USB-C Input: Host 1&2, PD 100W
  • 14x USB-C Output: Data transfer up to 5Gbps, PD 30W

19” Rack Mountable Metal Housing

Heat dissipation and durable metal shell rack, can be mounted into a standard 2U of EIA-standard 19-inch rack using ear-mounts (included)

Industrial Grade Durability

Withstands wear and tear in various harsh environments

Power Saving

It is designed with a power switch to allow users to conserve energy when the hub is not in use. There is also a built-in LED to indicate power status

Automatic Temperature Control

Enables to turn on/off the fans automatically according to the temperature setup

  • >55°C: Start the fans automatically
  • <55°C: Cut off the fans automatically

Wide Compatibility

Compatible with all USB-C devices, such as Apple iPhone 15/14/13/12/11/X, iPhone 8, iPhone 8 Plus, Samsung Galaxy Note 8, S8, S8 plus and more, Tablets/ Laptop for Apple iPad, MacBook 12-inch, MacBook Air/Pro and more USB-C devices. This is an excellent choice for USB-C products to be charged

*Note: iPad Pro / iPad Mini / iPhone 15 Plus / Pro / Max is support charging only when use USB-C to USB-C PD cable, and support charging & data when use USB-C to USB-A+C data cable

LED Indicator

Applications

Upgrade your charging experience with our Industrial Grade USB-C 5Gbps Hub & PD Charging Station- 600W. Say goodbye to clutter, slow charging, and unreliable hubs. Power up your productivity

Industrial Workstations: Charge and connect multiple devices for enhanced productivity

Educational Institutions: Equip classrooms and labs with efficient charging solutions

Healthcare: Charge laptops, tablets, smartphones, and wearables used by doctors, nurses, and other staff throughout the day; Provide power for portable ultrasound machines, blood glucose meters, and other diagnostic tools; Connect multiple devices like scanners, printers, and external hard drives for efficient data transfer and storage

Retail Environments: Power tablets and smartphones for point-of-sale systems