Gigabit Ethernet Extender Extends Your PoE/PoE+ Up to 1640 ft.

Designed for 10/100/1000 Mbps networks, Tripp Lite’s NPOE-EXT-1G30 extends the connection between a powered source device and a PoE/PoE+ device, like a security camera, VoIP telephone, credit card scanner or digital sign, an extra 328 ft. By cascading up to four units, you can take that distance even farther—up to 1640 ft. (500 m) in all. It fits right into your existing installation and takes almost no time to install.

Typical Applications

  • Install a security camera in a distant location
  • Connect unified communications equipment to a source located in a different room
  • Connect retail equipment, such as a credit card scanner or digital sign, to a source in a back office

Supports Power over Ethernet to Save Money and Provide Installation Flexibility

The NPOE-EXT-1G30 supports Power over Ethernet, giving it the ability to supply power to compatible IEEE 802.3at/af PoE and PoE+ devices. This saves you the expense of purchasing and installing separate power supplies for each device and lets you install equipment in locations that are nowhere near AC outlets.

  • Compatible with IEEE 802.3at/af PoE/PoE+ devices
  • Eliminates the need to purchase separate power supplies for each device
  • Allows you to install PoE equipment in far-away locations

Eliminates the Need to Install New AC Power Lines and Outlets

With the ability to deliver 10/100/1000 Mbps of data and up to 30W of power, this extender eliminates the need to upgrade your electrical infrastructure. It also cuts down on the cost of extra cable and equipment—not to mention installation time and labor.

  • Delivers 10/100/1000 Mbps of data
  • Delivers up to 30W of power
  • Eliminates the need to upgrade your electrical infrastructure

Ready to Use Right Out of the Package

With no software required for installation, this extender is completely plug and play. Use Cat5e/6/6a cabling to connect one end to your switch or jack and the other to your PoE or PoE+ device, and you’re ready for action. LEDs indicate the unit is receiving power and transmitting data.

  • Plug and play with no software or configuration required
  • Installs easily in a matter of minutes
  • Features LEDs to indicate power and transmission at a glance

Compact Design for Installation Almost Anywhere

The NPOE-EXT-1G30’s mounting holes enable installation on a desktop, wall, shelf or any smooth surface. Its plastic housing is small enough to fit in the palm of your hand.

  • Mounting holes enable flexible installation
  • Compact housing stays out of sight