Overview

HDMI KVM Extender transmits HDMI 1080p and USB signals up to 230ft (70m) over single Cat6/7 cable with zero latency, and 4K@30Hz up to 130ft (40m), allows you to control computer from a remote location with a USB keyboard and mouse, HDCP 1.4, HDR 10, Reset Button, ESD Protection, Metal Housing

Features

Extending HDMI and USB Signals

Easily extend HDMI audio/video and USB signals up to 230ft (70m) through a Cat6/7 network cable to remote 1080p display with zero latency and 4K@30Hz transmission distance is up to 130ft (40m), allow you to use a one set of keyboard & mouse for remote control

Keyboard and Mouse Control

Delivers three USB Type-A ports, two for independent HID keyboard & mouse to control your PC system from a remote location and one for Host connection such as Laptop or Desktop. It also supports wireless keyboard and mouse with a dongle plugged into the USB port

High Performance

Offers a true 10.2Gbps video bandwidth and supports PCM 2/5.1/7.1-ch, Dolby 5.1/7.1-ch, DTS 5.1/7.1-ch audio formats

4K UHD Video Resolution

Supports video resolution up to 1080p (1920x1080) @60Hz, 4K@30Hz, HDCP 1.4, HDR 10, YUV 4:4:4 8-bit to deliver a clear picture quality, and supports High Dynamic Range (HDR) 10 for enhanced video quality

Protection Components

Supports ESD protection, lightning protection, and surge protection to safe your electronic equipment

Multiple Connectivity Ports

Comes with one HDMI video input port, one USB Type-A port for PC host connection, one HDMI video output port, two USB Type-A ports for connecting keyboard and mouse, one RJ45 input port, one RJ45 output port, two DC 5V/1A power jack and two reset buttons

Maximum Compatibility

Supports Plug-n-play and no driver installation required. The reset button allows displays to be re-detected if no displays are detected. Automatically adjusts parameters to match different network cables and achieve the best display performance

Compact Metal Housing Design

It features a high-quality surface metal housing that efficiently dissipates heat, ensuring system stability and trouble-free operation

Applications

SIIG's 4K HDMI USB KVM Extender over CAT6 - 230 feet - Zero Latency offers a reliable and flexible solution for various professional and residential applications where high-definition video extension and remote control are required over long distances

Professional AV Installations:

In conference rooms, lecture halls, or auditoriums, where presentations require high-definition video output and control of the source device from a remote location

Digital Signage:

Deploying digital signage in retail stores, airports, or corporate environments, where the display needs to be located far from the media player or content source

Education and Training:

In classrooms or training centers, where instructors can control multimedia presentations or demonstrations from their desk while the content is displayed on a projector or large screen

Home Theater:

Enabling home theater enthusiasts to place their media players, gaming consoles, or other AV equipment in a dedicated equipment closet while extending video and control signals to the main viewing area