Universal AV Component Mount for Storing Media Players & other AV Components

The ACC-UCM2 is a flexible mounting accessory for storing media players and other AV components in a discreet, hidden area behind the mounted display. The Universal AV Component Mount accessory is designed specifically for the STS650 and can be attached on the right or left side of the wall plate. The Hook-and-Hang™ design allows component integration to take place off-site, where integrators can then ship the product to the site for a quick and easy installation. This reduces on-site installation time and associated costs.

Features

  • Slot pattern allows direct bolting of devices with 75 x 75, 100 x 100, 200 x 100 or 200 x 200mm VESA patterns
  • Includes (1) Universal Component Plate
  • Supports AV components up to 10lb (4.5kg)
  • Includes (4) anti-scratch pads to cushion the device while it is held in place
  • Includes (6) hook and loop ties to secure the device to the component mount
  • Includes hardware to easily attach to the Peerless-AV® SmartMount® Universal Scissor Wall Mount (STS650)
  • STS650 + (2) ACC-UCM will fit behind displays 55" and larger
  • Hook-and-Hang™ installation easily attaches to the left or right side of the SmartMount® Universal Scissor Mount (STS650)
  • STS650 sold separately