92-inch Ultra-wide Display, 21:9 Aspect Ratio, 5120x2160 Resolution, 500 cd/m2 high brightness, 24/7 operation, HDMI, DP, USB-C, RJ45, built-in content sharing, remote management, AV control system interoperability, landscape and portrait mode

The ViewSonic ® CDE92UW is a 92” ultrawide 5K display that is optimized for Microsoft Teams Rooms and ideal for inclusive meetings and presentations. Featuring a 21:9 aspect ratio, this ultrawide display offers 33% more screen real estate than a traditional 16:9 aspect ratio – delivering more than enough space for collaboration and more inclusive meetings. With 24/7 reliability, 500-nit high brightness and a 25% high haze anti-glare screen, this versatile display can also function as an immersive digital signage solution. Versatile connectivity options include HDMI, DisplayPort and USB-C with 100W power delivery. Plus, an all-in-one design features an integrated octa-core SoC on Android 13 to ensure seamless operation without external devices.

Ultrawide Screen for Microsoft Teams Rooms

This huge screen with an ultrawide 21:9 aspect ratio delivers a nearly limitless canvas for digital whiteboard collaboration. The combination of Microsoft Teams Rooms and Front Row fosters inclusivity by enabling all participants, whether remote or on-site, to actively participate in discussions, share ideas, and collaborate in real time.

More Screen Space for Enhanced Productivity

The 21:9 aspect ratio delivers 33% more screen space than a traditional 16:9 aspect ratio. This larger area allows for better multitasking, more immersive viewing, and a more inclusive digital workspace.

Incredible 5K Ultra HD Resolution

Native 5120 x 2160 resolution delivers over 11 million pixels for sharper and clearer visuals. Plus, the extra screen real estate boosts multitasking by allowing you to open applications side-by-side without sacrificing readability.

Versatile and Flexible Installation

Uniform bezels and versatile portrait/landscape mounting deliver a seamless, professional look for a variety of installation needs.

Stunning Visuals In Nearly Any Enivironment

This high-brightness display boasts a 24/7 reliable design and a 25% high haze anti-glare treatment, ensuring exceptional clarity and vibrant visuals even in brightly lit environments. No matter the lighting conditions, you'll experience stunning image quality, all backed by long-lasting performance.

Powerful Secured Embedded Platform

This advanced display is powered by a high-performance Octa-core SOC with Android 13 OS and performs multiple tasks simultaneously, ensuring smooth content playback without a PC or media player. It offers streamlined deployment, enhanced functionality, and robust protection, making it an ideal, high-performance, secure, and reliable display solution for various tasks.

VERSATILE CONNECTIVITY WITH USB-C

The versatile connectivity options include HDMI 2.1, DisplayPort 1.4, and LAN (RJ45), offering a range of choices for your needs. Plus, USB-C with 100W power delivery simplifies connections while ensuring efficient power.

Advanced Multi-Source Capability

Picture in Picture (PiP) and Picture by Picture (PBP) options allow up to two independent sources to run at the same time.

Easy Screen Sharing

Whether you're in the office or working remotely, integrated vCast™ software and the myViewBoard ® Display app let multiple users to seamlessly connect and share content.

AV CONTROL SYSTEM INTEROPERABILITY

These displays are Crestron Connected® as well as Extron and AMX compatible for seamless integration. Network admins are always in control with the ability to send control signals such as on/off, switch inputs, and get status from the display.