Amp up your entertainment with the TK710STi laser projectors’ enhanced color saturation and contrast. Let the crisp images, vibrant colors and darker details draw you into a cinematic and gaming experience with friends and family, even in the well-lit living rooms.
Harness the power of 3200lm high brightness and 600,000:1 contrast ratio and let the stunning visuals captivate you, even in brightly-lit living rooms. Thanks to BenQ's precision-calibrated 95% Rec.709 color coverage, only beautifully vibrant images will be displayed on a large screen.
BenQ's Dynamic Function adjusts the light source, enhancing contrast and depth perception. The TK710STi's responsive laser light ensures stable brightness transitions, rendering crystal-clear details in every scene.
True 4K (3840 x 2160) UHD with 8.3 million distinct pixels renders each fiber of hair and clothing with subtle highlights and rich texture, enhanced by HDR10 for superb contrast and scenic depth. Let the game captivate you with expansive immersion.
Ultra-fast 4ms* low input lag converts your sight, hearing, and thoughts into action with zero delay. (* 4ms input lag in 1080p@240Hz, 8ms in 1080p@120Hz and 2K@120Hz, 16ms in 4K@60Hz)
Introducing new HDR game modes: Customize your gaming experience based on the game type for optimal visuals.
Immerse in cinematic realism with vibrant colors.
Detect threats rapidly with enhanced dark details.
The 3D keystone eliminates trapezoid effects when projecting from various room locations for ease and convenience.
1.3x zoom maximizes available space with a range of throw distances for big-screen entertainment without the hassle of complicated installation
You can place the projector on a table, on a shelf, or mount it on the ceiling as shown below.
BenQ lets you game on your terms. Whether it’s on a PS5/PS4, Switch, or Xbox Series X, dual HDMI 2.0b universal connectivity has you covered. (HDMI 2.0b 4K@60Hz / 1080p@120Hz compatible) Additionally, eARC enables 7.1-channel and Dolby Atmos audio to transmit unaltered full-resolution signals to your sound system through a single HDMI cable.