SmartMount® Universal Scissor Wall Mount for 39" to 85"+ Displays

Peerless-AV’s SmartMount® Universal Scissor Wall Mount is the optimal mounting solution for UC/VC applications and recessed walls as the STS650 allows for convenient access to components stored behind the display. The STS650’s extendable adaptors allow the display to be pulled 12" (305 mm) from the wall to easily access the back of the display, and can be locked into place when the installation or maintenance is completed. Installation of the display is a breeze with the Hook-and-Hang™ feature, and the mount’s open access design provides the maximum open area on the wall to allow flexible placement for outlets and/or in-wall boxes. Post-installation leveling and side-to-side adjustability features allow for fine tuning of the mounted display for the perfect position in any corporate conference room, digital signage application or hospitality setting.

Features

  • Display is easily installed by a single person with the Hook-and-Hang™ feature
  • Open access provides the maximum open area on the wall to allow flexible placement for outlets and/or in-wall boxes (IB14X9-W)
  • Post-installation leveling and side-to-side adjustability features allow fine tuning of the mounted display for the perfect display positioning
  • IncreLok™ tilt technology allows the user to lock the tilt angle for the perfect view and prevent tampering or undesired adjustment
  • Automatic spring locks with quick release cords simplify the installation and removal of the display
  • Display can be pulled 12" (305mm) from the wall to access components and the back of the display with the extendable adaptors
  • 3.82"-12.00" (97-305mm) display extension allows for post-installation servicing and component storage behind display
  • Universal mount fits displays with mounting patterns 200 x 100 to 600 x 400mm (600 x 600mm with included bolt-on extenders)
  • Adjustable up to 15° of forward tilt and -2° of backward tilt for the optimal viewing angle
  • Menu board style wall plate with open frame design (compatible with IB14X9-W In-Wall Box)
  • Center keyhole for easy leveling and installation
  • Optional Accessory: Universal AV Component Mount (ACC-UCM2) allows components to be installed, configured and cabled off-site, and quickly attaches to the mount which reduces on-site installation time