OVERVIEW

TRENDnet’s 1000Base-LX Industrial SFP Single -Mode LC Module, model TI-MGBS20, is designed to operate within an extreme temperature range and is well suited for industrial environments. This industrial SFP module works with standard SFP slots found on industrial switches and fiber media converters. The TI-MGBS20 industrial SFP is compatible with duplex LC fiber connector types and supports gigabit single- mode fiber connections at distances of up to 20 km (12.42 mi.).

Fiber Applications


Long- distance fiber networking for industrial, manufacturing, corporate, and /university campus applications.

Fiber Distance


Single- Mode transceiver spans distances up to 20km (12.42 mi.) and supports up to 1.25Gbps.


Compatibility


Hot-pluggable with an MSA compliant SFP slot, and compatible with fiber cables with LC-type duplex connectors

Hot-Pluggable SFP

Hot-pluggable industrial SFP transceiver compatible with an MSA compliant SFP slot

Fiber Wavelength

Compatible with single -mode 1310nm wavelength

Fiber Distance

This industrial SFP Supports networking for distances up to 20km (12.42 mi.)

Fiber Interface

LC-type duplex connector

Operating Temperature

The industrial SFP is rated for an extreme operating temperature range of -40°– 85 ° C (-40° – 185 ° F)

1000Base-LX Industrial SFP Single Mode LC Module (20km)

  • Compliant with IEEE 802.3z Gigabit Ethernet
  • ANSI Fiber Channel compliant
  • Small Form-Factor Pluggable (SFP) and Multi-Source Agreement (MSA) compliant
  • Extreme operating temperature range of -40°– 85 ° C (-40° – 185 ° F)
  • Supports data rates of up to 1.25Gbps
  • Transmission distance of up to 20km (12.42 mi.)
  • Low Electromagnectic Interference (EMI) design
  • Supports 1310nm single -mode network transmissions
  • Duplex LC optical interface
  • Low power consumption
  • NDAA / TAA compliant
  • Lifetime Warranty

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3z
  • 1000BASE-LX
Device Interface
  • SFP MSA Compliant
  • LC duplex connector
Data Transfer Rate
  • 1.25Gbps
Wavelength
  • 1310nm
Optical Output Power
  • -9 ~ -3 dBm
Distance
  • 20km (12.42 mi)
Special Features
  • Hot pluggable
  • Metal enclosure
Sensitivity
  • -23 dBm
Power
  • Consumption: 1W
Operating Temperature
  • -40° – 85° C (-40° – 185° F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions
  • 58 x 13.4 x 12.6mm (2.2 x 0.5 x 0.5 in.)
Weight
  • 19g (0.67 oz.)
Certifications
  • CE
  • FCC
Warranty
  • Lifetime Warranty*
PACKAGE CONTENTS
  • TI-MGBS20


All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.